TE Connectivity Automotive Terminals 1-968964-2

Description
Contact Features Contact Fabrication : Stamped & Formed Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Tab Dimensions PCB Hole Diameter : 1 MM  [.04 INCH ] Tab Length : 19.8 MM  [.78 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Tab Dimensions PCB Hole Diameter : 1 MM  [.04 INCH ] Tab Length : 19.8 MM  [.78 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-968964-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-968964-2
Automotive Terminals 1-968964-2
Contact Features Contact Fabrication : Stamped & Formed Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Tab Dimensions PCB Hole Diameter : 1 MM  [.04 INCH ] Tab Length : 19.8 MM  [.78 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • Terminal Type : Tab

Dimensions


  • PCB Hole Diameter : 1 MM  [.04 INCH ]
  • Tab Length : 19.8 MM  [.78 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 20000

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-968964-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2312435-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1-1452691-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details