Festo Corporation Connector/Terminal/Pin FBA-1-SL-5POL

Description
BUS CONNECTION, 4 AMP, 24 VDC, STRAIGHT SOCKET/STRAIGHT PLUG, TYPE OF MOUNTING: WITH THROUGH-HOLE, IP40, ROHS-COMPLIANT, BLACK. FREE 2 YEAR RADWELL WARRANTY
Description
BUS CONNECTION, 4 AMP, 24 VDC, STRAIGHT SOCKET/STRAIGHT PLUG, TYPE OF MOUNTING: WITH THROUGH-HOLE, IP40, ROHS-COMPLIANT, BLACK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 45073954 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
45073954
Connector/Terminal/Pin 45073954
BUS CONNECTION, 4 AMP, 24 VDC, STRAIGHT SOCKET/STRAIGHT PLUG, TYPE OF MOUNTING: WITH THROUGH-HOLE, IP40, ROHS-COMPLIANT, BLACK. FREE 2 YEAR RADWELL WARRANTY

BUS CONNECTION, 4 AMP, 24 VDC, STRAIGHT SOCKET/STRAIGHT PLUG, TYPE OF MOUNTING: WITH THROUGH-HOLE, IP40, ROHS-COMPLIANT, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 45073954
Product Name Connector/Terminal/Pin
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details