TE Connectivity Rectangular Insert, Rcpt, 21Pos, 3Row; Product Range Amp Te Connectivity 1-967625-3

Description
RECTANGULAR INSERT, RCPT, 21POS, 3ROW; Product Range:Junior Power Timer Series; No. of Contacts:21Contacts; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp; RoHS Compliant: Yes
Description
RECTANGULAR INSERT, RCPT, 21POS, 3ROW; Product Range:Junior Power Timer Series; No. of Contacts:21Contacts; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Rcpt, 21Pos, 3Row; Product Range Amp Te Connectivity - 46Y9148 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Rcpt, 21Pos, 3Row; Product Range Amp Te Connectivity
46Y9148
Rectangular Insert, Rcpt, 21Pos, 3Row; Product Range Amp Te Connectivity 46Y9148
RECTANGULAR INSERT, RCPT, 21POS, 3ROW; Product Range:Junior Power Timer Series; No. of Contacts:21Contacts; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp; RoHS Compliant: Yes

RECTANGULAR INSERT, RCPT, 21POS, 3ROW; Product Range:Junior Power Timer Series; No. of Contacts:21Contacts; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 46Y9148
Product Name Rectangular Insert, Rcpt, 21Pos, 3Row; Product Range Amp Te Connectivity
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

093 Aluminum Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.093 inches
View Details
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Steel Hole Plug - 7602 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 3/8" NPT
View Details
2 suppliers