TE Connectivity Automotive Terminals 1-967589-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 9.5 MM  [.37 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 78 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 7.1 - 7.7 MM  [.277 - .301 INCH ] Tab Length : 41.7 MM  [1.64 INCH ] Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Wire Size Search (AWG) : 5, 6, 7 Wire Size Search (MMSQ) : 12, 16, 10 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 9.5 MM  [.37 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 78 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 7.1 - 7.7 MM  [.277 - .301 INCH ] Tab Length : 41.7 MM  [1.64 INCH ] Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Wire Size Search (AWG) : 5, 6, 7 Wire Size Search (MMSQ) : 12, 16, 10 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-967589-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-967589-1
Automotive Terminals 1-967589-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 9.5 MM  [.37 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 78 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 7.1 - 7.7 MM  [.277 - .301 INCH ] Tab Length : 41.7 MM  [1.64 INCH ] Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Wire Size Search (AWG) : 5, 6, 7 Wire Size Search (MMSQ) : 12, 16, 10 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 9.5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Width : 9.5 MM  [.37 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 78
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 7.1 - 7.7 MM  [.277 - .301 INCH ]
  • Tab Length : 41.7 MM  [1.64 INCH ]
  • Wire Size (MMSQ) : 10 - 16
  • Wire Size (AWG) : 7 - 5
  • Wire Size Search (AWG) : 5, 6, 7
  • Wire Size Search (MMSQ) : 12, 16, 10

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)

Other


  • Terminal Transmits : 41 - 100 A (High Power)

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 500

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-967589-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-1222-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0390 inch (0.9906 mm)
View Details
Automotive Terminals - 1-1719506-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details