TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1-175195-3

Description
Win Source Part Number: 1362921-1-175195-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 175195 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1362921-1-175195-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 175195 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1-175195-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1-175195-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1-175195-3
Win Source Part Number: 1362921-1-175195-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 175195 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)

Win Source Part Number: 1362921-1-175195-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-3
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 175195
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)

Buy Now Datasheet
Crimp Contacts - 7194597P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194597P
Crimp Contacts 7194597P
TE Connectivity 1-175195-3

TE Connectivity 1-175195-3

Supplier's Site
Crimp Contacts - 7194597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194597
Crimp Contacts 7194597
TE Connectivity 1-175195-3

TE Connectivity 1-175195-3

Supplier's Site
Crimp Contacts - 1642393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1642393
Crimp Contacts 1642393
TE Connectivity 1-175195-3

TE Connectivity 1-175195-3

Supplier's Site
Contact, Socket, Crimp, 24-20Awg; Product Range Amp Te Connectivity - 17AH9647 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 24-20Awg; Product Range Amp Te Connectivity
17AH9647
Contact, Socket, Crimp, 24-20Awg; Product Range Amp Te Connectivity 17AH9647
CONTACT, SOCKET, CRIMP, 24-20AWG; Product Range:Dynamic 3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 24-20AWG; Product Range:Dynamic 3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Crimp, 24-20Awg; Product Range Amp Te Connectivity - 72Y1765 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 24-20Awg; Product Range Amp Te Connectivity
72Y1765
Contact, Socket, Crimp, 24-20Awg; Product Range Amp Te Connectivity 72Y1765
CONTACT, SOCKET, CRIMP, 24-20AWG; Product Range:Dynamic 3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 24-20AWG; Product Range:Dynamic 3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, Crimp, 24-20Awg; Product Range Amp Te Connectivity - 09H6913 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 24-20Awg; Product Range Amp Te Connectivity
09H6913
Contact, Socket, Crimp, 24-20Awg; Product Range Amp Te Connectivity 09H6913
CONTACT, SOCKET, CRIMP, 24-20AWG; Product Range:Dynamic 3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 24-20AWG; Product Range:Dynamic 3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, Crimp, 24-20Awg; Product Range Amp Te Connectivity - 32AH7167 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 24-20Awg; Product Range Amp Te Connectivity
32AH7167
Contact, Socket, Crimp, 24-20Awg; Product Range Amp Te Connectivity 32AH7167
CONTACT, SOCKET, CRIMP, 24-20AWG; Product Range:Dynamic 3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 24-20AWG; Product Range:Dynamic 3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 1-175195-3 7194597P 7194597 17AH9647
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts Crimp Contacts Contact, Socket, Crimp, 24-20Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Specs
Type Contact
Material Silver Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details