TE Connectivity Automotive Connector Caps & Covers 1-967348-2

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 32 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 32 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-967348-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-967348-2
Automotive Connector Caps & Covers 1-967348-2
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 32 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PBT GF15

Configuration Features


  • Number of Positions : 32

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Shield

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-967348-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1616617-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Type Cap
View Details
Circular Connector Backshells - 7821292 - RS Components, Ltd.
Specs
Shape / Application Round
Material Thermoplastic
Length 1.36 inch (34.54 mm)
View Details