TE Connectivity Automotive Connector Caps & Covers 1-965369-2

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : A Number of Positions : 10 Dimensions Compatible Cable Bundle Diameter Range : 5.5 MM  [.217 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Sealable : No Usage Conditions Operating Temperature (Max) : 90 DEGC , 75 DEGC , 70 DEGC , 105 DEGC , 120 DEGC , 100 DEGC , 80 DEGC , 110 DEGC , 85 DEGC  [221 DEGF , 176 DEGF , 185 DEGF , 167 DEGF , 158 DEGF , 230 DEGF , 212 DEGF , 248 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : A Number of Positions : 10 Dimensions Compatible Cable Bundle Diameter Range : 5.5 MM  [.217 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Sealable : No Usage Conditions Operating Temperature (Max) : 90 DEGC , 75 DEGC , 70 DEGC , 105 DEGC , 120 DEGC , 100 DEGC , 80 DEGC , 110 DEGC , 85 DEGC  [221 DEGF , 176 DEGF , 185 DEGF , 167 DEGF , 158 DEGF , 230 DEGF , 212 DEGF , 248 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-965369-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-965369-2
Automotive Connector Caps & Covers 1-965369-2
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : A Number of Positions : 10 Dimensions Compatible Cable Bundle Diameter Range : 5.5 MM  [.217 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Sealable : No Usage Conditions Operating Temperature (Max) : 90 DEGC , 75 DEGC , 70 DEGC , 105 DEGC , 120 DEGC , 100 DEGC , 80 DEGC , 110 DEGC , 85 DEGC  [221 DEGF , 176 DEGF , 185 DEGF , 167 DEGF , 158 DEGF , 230 DEGF , 212 DEGF , 248 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Black
  • Primary Product Material : PBT GF

Configuration Features


  • Compatible With Connector Code : A
  • Number of Positions : 10

Dimensions


  • Compatible Cable Bundle Diameter Range : 5.5 MM  [.217 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2500

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover - Cable Exit
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 90 DEGC , 75 DEGC , 70 DEGC , 105 DEGC , 120 DEGC , 100 DEGC , 80 DEGC , 110 DEGC , 85 DEGC  [221 DEGF , 176 DEGF , 185 DEGF , 167 DEGF , 158 DEGF , 230 DEGF , 212 DEGF , 248 DEGF , 194 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-965369-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products