TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1-925552-0

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Plating Material Thickness : 2.4 MICM  [94.48 - 157.48 MICIN ] Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.92 MM  [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 1.27 MM  [.05 INCH ] Compatible Insulation Diameter Range : 1.8 - 3.3 MM , 3.3 MM  [.071 - .13 INCH , .13 INCH ] Overall Product Length : 12.7 MM  [.5 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Plating Material Thickness : 2.4 MICM  [94.48 - 157.48 MICIN ] Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.92 MM  [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 1.27 MM  [.05 INCH ] Compatible Insulation Diameter Range : 1.8 - 3.3 MM , 3.3 MM  [.071 - .13 INCH , .13 INCH ] Overall Product Length : 12.7 MM  [.5 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1-925552-0 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1-925552-0
Crimp Wire Pins, Tabs & Ferrules 1-925552-0
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Plating Material Thickness : 2.4 MICM  [94.48 - 157.48 MICIN ] Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.92 MM  [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 1.27 MM  [.05 INCH ] Compatible Insulation Diameter Range : 1.8 - 3.3 MM , 3.3 MM  [.071 - .13 INCH , .13 INCH ] Overall Product Length : 12.7 MM  [.5 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Mating Area Plating Material Thickness : 2.4 MICM  [94.48 - 157.48 MICIN ]
  • Crimp Wire Terminal Type : Pin Terminal
  • Mating Pin Diameter : 2.92 MM  [.115 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Barrel Inside Diameter : 1.27 MM  [.05 INCH ]
  • Compatible Insulation Diameter Range : 1.8 - 3.3 MM , 3.3 MM  [.071 - .13 INCH , .13 INCH ]
  • Overall Product Length : 12.7 MM  [.5 INCH ]
  • Terminal Material Thickness : .33 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size (CMA) : 1021 - 2048

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-925552-0
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Connector Pin; Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-104505-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175216-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
PCB Terminals - 1-1627334-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details