Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332434-1-776262-1
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 14
Features: Mounting Flange, Sealed
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Voltage Rating: 250VAC
Applications: Automotive, Industrial
Standard Package: 36
Mounting: Panel Mount, Through Hole
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.157" (4.00mm)
Contact Finish - Mating: Gold-Palladium
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.157" (4.00mm)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: A106523,17762621,-1-
Base Product Number: 776262
RoHS Status: RoHS Compliant
Headers
| Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1332434-1-776262-1 | 1-776262-1 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 250 volts |