TE Connectivity No. Of Contacts Amp - Te Connectivity 1-770971-0.

Description
No. of Contacts:10Contacts; Product Range:Mini Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.14mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes
Description
No. of Contacts:10Contacts; Product Range:Mini Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.14mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 26AC5761 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
26AC5761
No. Of Contacts Amp - Te Connectivity 26AC5761
No. of Contacts:10Contacts; Product Range:Mini Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.14mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes

No. of Contacts:10Contacts; Product Range:Mini Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.14mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5761
Product Name No. Of Contacts Amp - Te Connectivity
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products