TE Connectivity Contacts 1-770246-0

Description
UMNL II PIN AUNIPHBZ LP 12-10
Request a Quote Datasheet
Description
UMNL II PIN AUNIPHBZ LP 12-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1-770246-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-770246-0
Contacts 1-770246-0
UMNL II PIN AUNIPHBZ LP 12-10

UMNL II PIN AUNIPHBZ LP 12-10

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-770246-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-770246-0
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-770246-0
UMNL II PIN AUNIPHBZ LP 12-10

UMNL II PIN AUNIPHBZ LP 12-10

Buy Now
Rectangular Connector Contacts - A31708-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A31708-ND
Rectangular Connector Contacts A31708-ND
Split Pin Contact Gold 10-12 AWG Crimp

Split Pin Contact Gold 10-12 AWG Crimp

Buy Now Datasheet
Contact, Pin, Crimp, 10Awg; Product Range Amp - Te Connectivity - 16M2684 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 10Awg; Product Range Amp - Te Connectivity
16M2684
Contact, Pin, Crimp, 10Awg; Product Range Amp - Te Connectivity 16M2684
CONTACT, PIN, CRIMP, 10AWG; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 10AWG; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-770246-0 1-770246-0 A31708-ND 16M2684
Product Name Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Rectangular Connector Contacts Contact, Pin, Crimp, 10Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details