TE Connectivity Rectangular Connector Accessories 102681-5

Description
Connector Cap (Cover), Front For AMPMODU MT Series
Request a Quote Datasheet
Description
Connector Cap (Cover), Front For AMPMODU MT Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - 102681-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
102681-5-ND
Rectangular Connector Accessories 102681-5-ND
Connector Cap (Cover), Front For AMPMODU MT Series

Connector Cap (Cover), Front For AMPMODU MT Series

Buy Now Datasheet
20 Ampmodu Mt Cover Dr .100Cl Amp - Te Connectivity - 41AJ1696 - Newark, An Avnet Company
Chicago, IL, United States
20 Ampmodu Mt Cover Dr .100Cl Amp - Te Connectivity
41AJ1696
20 Ampmodu Mt Cover Dr .100Cl Amp - Te Connectivity 41AJ1696
20 AMPMODU MT COVER DR .100CL

20 AMPMODU MT COVER DR .100CL

Supplier's Site
Cover, Latching; Latching; 20; Front; Low; Thermoplastic; Black; Yes - 70085287 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cover, Latching; Latching; 20; Front; Low; Thermoplastic; Black; Yes
70085287
Cover, Latching; Latching; 20; Front; Low; Thermoplastic; Black; Yes 70085287
0.100 & 0.150 Centerline Receptacle Assemblies Housings are preloaded with standard pressure contacts on0.100" × 0.100" centers. The contacts are insulation displacement for termination of discrete wires or ribbon cable with conductors separated. Crimp, snap-in contacts can be used interchangeably with the insulation displacement contacts. Connector covers are sold separately. Specifications. Housing: Black thermoplastic, flame retardant. Contacts: Copper alloy; duplex plated 0.000030 μ" gold on the contact area, 0.000050 μ" min. tin-lead on termination area, with entire contact underplated 0.000050 μ" nickel. Rating: 3 amperes for single contact. UL recognized, CSA certified. Operating Temperature: –65°C to +105°C. Mate with posts 0.222"-0.273" in length. Covers. Low profile for double row MT connectors. Material: Black thermoplastic, flame retardant. Mates with AMPMODU® 4-sided shrouded headers with extraction slot.

0.100 & 0.150 Centerline Receptacle Assemblies
Housings are preloaded with standard pressure contacts on0.100" × 0.100" centers. The contacts are insulation displacement for termination of discrete wires or ribbon cable with conductors separated. Crimp, snap-in contacts can be used interchangeably with the insulation displacement contacts. Connector covers are sold separately. Specifications. Housing: Black thermoplastic, flame retardant. Contacts: Copper alloy; duplex plated 0.000030 μ" gold on the contact area, 0.000050 μ" min. tin-lead on termination area, with entire contact underplated 0.000050 μ" nickel. Rating: 3 amperes for single contact. UL recognized, CSA certified. Operating Temperature: –65°C to +105°C. Mate with posts 0.222"-0.273" in length. Covers. Low profile for double row MT connectors. Material: Black thermoplastic, flame retardant.
Mates with AMPMODU® 4-sided shrouded headers with extraction slot.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 102681-5-ND 41AJ1696 70085287
Product Name Rectangular Connector Accessories 20 Ampmodu Mt Cover Dr .100Cl Amp - Te Connectivity Cover, Latching; Latching; 20; Front; Low; Thermoplastic; Black; Yes
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details