TE Connectivity Connector Contacts 1-66360-6

Description
Contact Features Contact Base Material : Copper Nickel Alloy Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : .76 MICM  [30 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.03 - 2.54 MM  [.08 - .1 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Identification Marking Contact Color Code : Violet Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton, Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Nickel Alloy Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : .76 MICM  [30 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.03 - 2.54 MM  [.08 - .1 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Identification Marking Contact Color Code : Violet Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton, Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-66360-6 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-66360-6
Connector Contacts 1-66360-6
Contact Features Contact Base Material : Copper Nickel Alloy Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : .76 MICM  [30 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.03 - 2.54 MM  [.08 - .1 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Identification Marking Contact Color Code : Violet Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton, Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]

Contact Features


  • Contact Base Material : Copper Nickel Alloy
  • Contact Current Rating (Max) (AMP) : 25
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Size : Size 16
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : .76 MICM  [30 MICIN ]
  • Mating Pin Diameter : 1.57 MM  [.062 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 2.03 - 2.54 MM  [.08 - .1 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14

Identification Marking


  • Contact Color Code : Violet

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton, Loose Piece
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
Buy Now
Type III+ Enhanced High Current Contact, Socket, 18-14AWG, Tin Plated - 70042660 - Allied Electronics, Inc.
Fort Worth, TX, USA
Type III+ Enhanced High Current Contact, Socket, 18-14AWG, Tin Plated
70042660
Type III+ Enhanced High Current Contact, Socket, 18-14AWG, Tin Plated 70042660
Type III+ Enhanced High Current Contact, Socket, 18-14AWG, Tin Plated

Type III+ Enhanced High Current Contact, Socket, 18-14AWG, Tin Plated

Supplier's Site

Technical Specifications

  TE Connectivity Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 1-66360-6 70042660
Product Name Connector Contacts Type III+ Enhanced High Current Contact, Socket, 18-14AWG, Tin Plated
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 109452-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
PCB Terminals - 1-1627156-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
2 suppliers
Connector Contacts - 102104-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details