TE Connectivity Contacts - Multi Purpose 1-66255-1

Description
CONN PIN 12-16AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN PIN 12-16AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A122214CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A122214CT-ND
Contacts - Multi Purpose A122214CT-ND
CONN PIN 12-16AWG TIN CRIMP

CONN PIN 12-16AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A122214TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A122214TR-ND
Contacts - Multi Purpose A122214TR-ND
CONN PIN 12-16AWG TIN CRIMP

CONN PIN 12-16AWG TIN CRIMP

Buy Now Datasheet
Contact, Pin, 16-14Awg, Crimp; Product Range Amp Te Connectivity - 73AH7452 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-14Awg, Crimp; Product Range Amp Te Connectivity
73AH7452
Contact, Pin, 16-14Awg, Crimp; Product Range Amp Te Connectivity 73AH7452
CONTACT, PIN, 16-14AWG, CRIMP; Product Range:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

CONTACT, PIN, 16-14AWG, CRIMP; Product Range:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 16-14Awg, Crimp Rohs Compliant Amp Te Connectivity - 69AH9700 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-14Awg, Crimp Rohs Compliant Amp Te Connectivity
69AH9700
Contact, Pin, 16-14Awg, Crimp Rohs Compliant Amp Te Connectivity 69AH9700
CONTACT, PIN, 16-14AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, PIN, 16-14AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number A122214CT-ND 73AH7452 69AH9700
Product Name Contacts - Multi Purpose Contact, Pin, 16-14Awg, Crimp; Product Range Amp Te Connectivity Contact, Pin, 16-14Awg, Crimp Rohs Compliant Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1241374-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
0.5mm Tungsten Electrodes (Pack of 15) -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details