TE Connectivity
Automotive Terminals
1-2282203-5
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Interface Plating : Tin (Sn) Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : .5 MM [.02 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Terminal Type : Tab
Dimensions PCB Hole Diameter (MM) : .55 - .65 Tab Length (MM) : 8.9
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Receptacle Style : 180°
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 105 DEGC , 120 DEGC , 125 DEGC , 110 DEGC , 80 DEGC , 85 DEGC , 90 DEGC [212 DEGF , 230 DEGF , 257 DEGF , 248 DEGF , 194 DEGF , 185 DEGF , 221 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Interface Plating : Tin (Sn) Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : .5 MM [.02 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Terminal Type : Tab
Dimensions PCB Hole Diameter (MM) : .55 - .65 Tab Length (MM) : 8.9
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Receptacle Style : 180°
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 105 DEGC , 120 DEGC , 125 DEGC , 110 DEGC , 80 DEGC , 85 DEGC , 90 DEGC [212 DEGF , 230 DEGF , 257 DEGF , 248 DEGF , 194 DEGF , 185 DEGF , 221 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Interface Plating : Tin (Sn) Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : .5 MM [.02 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Terminal Type : Tab
Dimensions PCB Hole Diameter (MM) : .55 - .65 Tab Length (MM) : 8.9
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Receptacle Style : 180°
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 105 DEGC , 120 DEGC , 125 DEGC , 110 DEGC , 80 DEGC , 85 DEGC , 90 DEGC [212 DEGF , 230 DEGF , 257 DEGF , 248 DEGF , 194 DEGF , 185 DEGF , 221 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .5mm
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .4 MM [.016 INCH ]
- Mating Tab Width : .5 MM [.02 INCH ]
- PCB Contact Termination Area Plating Material : Tin-Lead
- Terminal Type : Tab
Dimensions
- PCB Hole Diameter (MM) : .55 - .65
- Tab Length (MM) : 8.9
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1
Product Type Features
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 100 DEGC , 105 DEGC , 120 DEGC , 125 DEGC , 110 DEGC , 80 DEGC , 85 DEGC , 90 DEGC [212 DEGF , 230 DEGF , 257 DEGF , 248 DEGF , 194 DEGF , 185 DEGF , 221 DEGF , 176 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1-2282203-5 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
4 suppliers
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details