Memory Protection Devices, Inc. AAA Cell Contact SNT7-01B

Description
Model No. SNT7-01B Description AAA Pos Contact Material Phosphor Bronze Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $ Price, 1000 pieces $0.10 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Datasheet
Description
Model No. SNT7-01B Description AAA Pos Contact Material Phosphor Bronze Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $ Price, 1000 pieces $0.10 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA Cell Contact - SNT7-01B - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AAA Cell Contact
SNT7-01B
AAA Cell Contact SNT7-01B
Model No. SNT7-01B Description AAA Pos Contact Material Phosphor Bronze Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $ Price, 1000 pieces $0.10 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Model No.SNT7-01B
DescriptionAAA Pos Contact
MaterialPhosphor Bronze
Contact MaterialNickel plated overall
Color
Accessories
Price, 100 pieces$
Price, 500 pieces$
Price, 1000 pieces$0.10
Package Size1000 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Electrodes and Electrode Materials
Product Number SNT7-01B
Product Name AAA Cell Contact
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
Plating / Coating Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2272870-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
AA Battery Spring - ABG-174 - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Stamping
View Details