TE Connectivity Filter, 15A, 1 Phase; Current Rating Corcom Te Connectivity 1-6609037-4

Description
FILTER, 15A, 1 PHASE; Current Rating:15A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:520µH; Capacitance:1.5µF; Leakage Current Max:1.52mA; Product Range:EMC Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, 15A, 1 PHASE; Current Rating:15A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:520µH; Capacitance:1.5µF; Leakage Current Max:1.52mA; Product Range:EMC Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 15A, 1 Phase; Current Rating Corcom Te Connectivity - 98K5770 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 15A, 1 Phase; Current Rating Corcom Te Connectivity
98K5770
Filter, 15A, 1 Phase; Current Rating Corcom Te Connectivity 98K5770
FILTER, 15A, 1 PHASE; Current Rating:15A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:520µH; Capacitance:1.5µF; Leakage Current Max:1.52mA; Product Range:EMC Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 15A, 1 PHASE; Current Rating:15A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:520µH; Capacitance:1.5µF; Leakage Current Max:1.52mA; Product Range:EMC Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 98K5770
Product Name Filter, 15A, 1 Phase; Current Rating Corcom Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details