TE Connectivity ™ Power Line Filter Modules - 1-6609032-8 1-6609032-8

Description
Manufacturer: TE Connectivity Win Source Part Number: 915555-1-6609032-8 Series: R Operating Temperature Range: -10°C ~ 40°C Features: Single Phase EMC/EMI Line Filter 250VAC 50/60Hz Two Stage Quick Connect Package: Bulk Mounting: Chassis Mount Family Name: 6609032 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8536.30.8000 Other Part Number: 20VR1, -20VR1-SI, 1-1609032-8, CCM1335-NDR, -1-6609032-8-SI, CCM1335, -20VR1-SI-ND, 2266-1-6609032-8
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 915555-1-6609032-8 Series: R Operating Temperature Range: -10°C ~ 40°C Features: Single Phase EMC/EMI Line Filter 250VAC 50/60Hz Two Stage Quick Connect Package: Bulk Mounting: Chassis Mount Family Name: 6609032 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8536.30.8000 Other Part Number: 20VR1, -20VR1-SI, 1-1609032-8, CCM1335-NDR, -1-6609032-8-SI, CCM1335, -20VR1-SI-ND, 2266-1-6609032-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - 1-6609032-8
1-6609032-8
Power Line Filter Modules - 1-6609032-8 1-6609032-8
Manufacturer: TE Connectivity Win Source Part Number: 915555-1-6609032-8 Series: R Operating Temperature Range: -10°C ~ 40°C Features: Single Phase EMC/EMI Line Filter 250VAC 50/60Hz Two Stage Quick Connect Package: Bulk Mounting: Chassis Mount Family Name: 6609032 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8536.30.8000 Other Part Number: 20VR1, -20VR1-SI, 1-1609032-8, CCM1335-NDR, -1-6609032-8-SI, CCM1335, -20VR1-SI-ND, 2266-1-6609032-8

Manufacturer: TE Connectivity
Win Source Part Number: 915555-1-6609032-8
Series: R
Operating Temperature Range: -10°C ~ 40°C
Features: Single Phase EMC/EMI Line Filter 250VAC 50/60Hz Two Stage Quick Connect
Package: Bulk
Mounting: Chassis Mount
Family Name: 6609032
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 4
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Other Part Number: 20VR1, -20VR1-SI, 1-1609032-8, CCM1335-NDR, -1-6609032-8-SI, CCM1335, -20VR1-SI-ND, 2266-1-6609032-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number 1-6609032-8
Product Name Power Line Filter Modules - 1-6609032-8
Unlock Full Specs
to access all available technical data

Similar Products

DC-8GHz – Low Pass Filter - UIYLPF3022A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 9300 to 15000 MHz
View Details
Low Pass Filter - 5o2798280 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 1700 MHz
View Details
RF Filters - 2312-QPQ4900TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 4880 MHz
View Details
2061.5 MHz Cavity Band Pass Filter - AB2061B699 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details