Body Features Primary Product Color : Natural Primary Product Material : Polyester
Configuration Features Number of Positions : 16
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Product Type Features Connector Cover Type : Dust Cap Product Profile : Standard Protection & Strain Relief Accessory Type : Cover
Usage Conditions Compatible With IDC Installation Type Connector : Feed Thru Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Polyester
Configuration Features Number of Positions : 16
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Product Type Features Connector Cover Type : Dust Cap Product Profile : Standard Protection & Strain Relief Accessory Type : Cover
Usage Conditions Compatible With IDC Installation Type Connector : Feed Thru Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Primary Product Color : Natural Primary Product Material : Polyester
Configuration Features Number of Positions : 16
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Product Type Features Connector Cover Type : Dust Cap Product Profile : Standard Protection & Strain Relief Accessory Type : Cover
Usage Conditions Compatible With IDC Installation Type Connector : Feed Thru Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Primary Product Color : Natural
Primary Product Material : Polyester
Configuration Features
Number of Positions : 16
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards
UL Flammability Rating : UL 94V-0
Product Type Features
Connector Cover Type : Dust Cap
Product Profile : Standard
Protection & Strain Relief Accessory Type : Cover
Usage Conditions
Compatible With IDC Installation Type Connector : Feed Thru
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]