TE Connectivity Ring Terminals 1-320551-8

Description
Body Features Stripe Color : White Terminal & Contact Weight : .84 G  [.03 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.42 - 2.79 MM  [.056 - .11 INCH ] Product Length : 23.01 MM  [.906 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (AWG) : 18 Wire Size (CMA) : 1900 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Stripe Color : White Terminal & Contact Weight : .84 G  [.03 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.42 - 2.79 MM  [.056 - .11 INCH ] Product Length : 23.01 MM  [.906 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (AWG) : 18 Wire Size (CMA) : 1900 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 1-320551-8 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
1-320551-8
Ring Terminals 1-320551-8
Body Features Stripe Color : White Terminal & Contact Weight : .84 G  [.03 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.42 - 2.79 MM  [.056 - .11 INCH ] Product Length : 23.01 MM  [.906 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (AWG) : 18 Wire Size (CMA) : 1900 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Stripe Color : White
  • Terminal & Contact Weight : .84 G  [.03 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ]
  • Compatible Insulation Diameter Range : 1.42 - 2.79 MM  [.056 - .11 INCH ]
  • Product Length : 23.01 MM  [.906 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (AWG) : 18
  • Wire Size (CMA) : 1900

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 5000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Insulation Restriction

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A134933CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A134933CT-ND
Terminals - Ring Connectors A134933CT-ND
CONN RING CIRC 18AWG #8 CRIMP

CONN RING CIRC 18AWG #8 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A134933TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A134933TR-ND
Terminals - Ring Connectors A134933TR-ND
CONN RING CIRC 18AWG #8 CRIMP

CONN RING CIRC 18AWG #8 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A134933DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A134933DKR-ND
Terminals - Ring Connectors A134933DKR-ND
CONN RING CIRC 18AWG #8 CRIMP

CONN RING CIRC 18AWG #8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1-320551-8
Terminals 1-320551-8
Terminals Ring 18AWG #8

Terminals Ring 18AWG #8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1-320551-8 A134933CT-ND 1-320551-8
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details
Quick Disconnects - 1-1627099-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details