TE Connectivity Standard Circular Connectors 1-293722-3

Description
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : No Product Weight : 14 G  [.48 OZ ] Shell Base Material : PA Configuration Features Contacts Preloaded : No Number of Positions : 7 Number of Power Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 20 Reverse Gender : No Dimensions Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 18 - 14 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Alignment Keyed : Clocking Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Keyed Mating Retention : Without Polarization Code : C Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 125 Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Wire Prewired : No Sealable : No Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : No Product Weight : 14 G  [.48 OZ ] Shell Base Material : PA Configuration Features Contacts Preloaded : No Number of Positions : 7 Number of Power Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 20 Reverse Gender : No Dimensions Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 18 - 14 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Alignment Keyed : Clocking Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Keyed Mating Retention : Without Polarization Code : C Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 125 Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Wire Prewired : No Sealable : No Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1-293722-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1-293722-3
Standard Circular Connectors 1-293722-3
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : No Product Weight : 14 G  [.48 OZ ] Shell Base Material : PA Configuration Features Contacts Preloaded : No Number of Positions : 7 Number of Power Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 20 Reverse Gender : No Dimensions Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 18 - 14 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Alignment Keyed : Clocking Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Keyed Mating Retention : Without Polarization Code : C Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 125 Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Wire Prewired : No Sealable : No Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA
  • Hermetically Sealed : No
  • Product Weight : 14 G  [.48 OZ ]
  • Shell Base Material : PA

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 7
  • Number of Power Positions : 7

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 20
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : 1.5 - 2.5
  • Wire Size (AWG) : 18 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 400

Housing Features


  • Alignment Keyed : Clocking

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • Polarization Code : C

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 125

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Prewired : No
  • Sealable : No
  • Shell Type : Plastic

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Solid State Lighting Connector Assemblies - 1-293722-3-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
1-293722-3-ND
Solid State Lighting Connector Assemblies 1-293722-3-ND
SSL Connector 7 Position Receptacle Housing for Pin Contact Cable/Wire to Cable/Wire or Board Crimp

SSL Connector 7 Position Receptacle Housing for Pin Contact Cable/Wire to Cable/Wire or Board Crimp

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-293722-3 1-293722-3-ND
Product Name Standard Circular Connectors Solid State Lighting Connector Assemblies
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1060274-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers
Standard Circular Connectors - 1-2308331-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Circular Connector Accessories - 17-100P160-17-1-B-LC5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details