TE Connectivity Coax Connectors 1-1337441-0

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 58C, URM 76, RG 141A, Raychem 5021D1331, URM 43, Raychem 5021D1831, Raychem EPD 71169Q, Raychem 5021M1631 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 58C, URM 76, RG 141A, Raychem 5021D1331, URM 43, Raychem 5021D1831, Raychem EPD 71169Q, Raychem 5021M1631 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337441-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337441-0
Coax Connectors 1-1337441-0
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 58C, URM 76, RG 141A, Raychem 5021D1331, URM 43, Raychem 5021D1831, Raychem EPD 71169Q, Raychem 5021M1631 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hexagonal Crimping
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Professional

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : RG 58C, URM 76, RG 141A, Raychem 5021D1331, URM 43, Raychem 5021D1831, Raychem EPD 71169Q, Raychem 5021M1631
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
BNC Connector - 1-1337441-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
1-1337441-0
BNC Connector 1-1337441-0
BNC Str Jk Hex 50Ohm Nickel Pltd RG58C/U

BNC Str Jk Hex 50Ohm Nickel Pltd RG58C/U

Buy Now
Swedesboro, NJ, United States
BNC Connector
1-1337441-0
BNC Connector 1-1337441-0
BNC

BNC

Buy Now
Coaxial Connector (RF) Assemblies - 1-1337441-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1337441-0-ND
Coaxial Connector (RF) Assemblies 1-1337441-0-ND
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 1111-1-1337441-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1111-1-1337441-0-ND
Coaxial Connector (RF) Assemblies 1111-1-1337441-0-ND
BNC STR JK HEX 50OHM NICKEL PLTD

BNC STR JK HEX 50OHM NICKEL PLTD

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-1337441-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337441-0
RF Connectors / Coaxial Connectors 1-1337441-0
RF Connectors / Coaxial Connectors Str Jk Hex 50 Ohm

RF Connectors / Coaxial Connectors Str Jk Hex 50 Ohm

Buy Now Datasheet
Bnc Str Jk Hex 50Ohm Nickel Pltd Rg58C/u Greenpar - Te Connectivity - 44X4364 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Str Jk Hex 50Ohm Nickel Pltd Rg58C/u Greenpar - Te Connectivity
44X4364
Bnc Str Jk Hex 50Ohm Nickel Pltd Rg58C/u Greenpar - Te Connectivity 44X4364
BNC STR JK HEX 50OHM NICKEL PLTD RG58C/U

BNC STR JK HEX 50OHM NICKEL PLTD RG58C/U

Supplier's Site
Bnc Str Jk Hex 50Ohm Nickel Pltd Rg58C/u Amp - Te Connectivity - 46AJ0191 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Str Jk Hex 50Ohm Nickel Pltd Rg58C/u Amp - Te Connectivity
46AJ0191
Bnc Str Jk Hex 50Ohm Nickel Pltd Rg58C/u Amp - Te Connectivity 46AJ0191
BNC Str Jk Hex 50Ohm Nickel Pltd RG58C/U

BNC Str Jk Hex 50Ohm Nickel Pltd RG58C/U

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1337441-0 1-1337441-0 1-1337441-0-ND 1111-1-1337441-0-ND 1-1337441-0 44X4364
Product Name Coax Connectors BNC Connector Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Bnc Str Jk Hex 50Ohm Nickel Pltd Rg58C/u Greenpar - Te Connectivity
Connector Type Wire to Wire Connector BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1478075-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
6 suppliers
RF Connectors - 1059637-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1053222-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1-1337424-0 - TE Connectivity
Specs
Gender Female / Jack
Frequency 2.000 GHz
View Details
3 suppliers