TE Connectivity
Automotive Terminals
1-2840575-2
Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 10 MM [.394 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 60 Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Wire Size Search (AWG) : 6, 7, 5 Wire Size Search (MMSQ) : 10, 12, 16
Industry Standards Compatible With Agency/Standards Products : USCAR
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Tray Packaging Quantity : 100
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 80 DEGC , 100 DEGC , 125 DEGC , 85 DEGC , 110 DEGC , 105 DEGC , 120 DEGC [248 DEGF , 212 DEGF , 230 DEGF , 176 DEGF , 257 DEGF , 185 DEGF , 194 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 10 MM [.394 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 60 Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Wire Size Search (AWG) : 6, 7, 5 Wire Size Search (MMSQ) : 10, 12, 16
Industry Standards Compatible With Agency/Standards Products : USCAR
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Tray Packaging Quantity : 100
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 80 DEGC , 100 DEGC , 125 DEGC , 85 DEGC , 110 DEGC , 105 DEGC , 120 DEGC [248 DEGF , 212 DEGF , 230 DEGF , 176 DEGF , 257 DEGF , 185 DEGF , 194 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 10 MM [.394 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 60 Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Wire Size Search (AWG) : 6, 7, 5 Wire Size Search (MMSQ) : 10, 12, 16
Industry Standards Compatible With Agency/Standards Products : USCAR
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Tray Packaging Quantity : 100
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 80 DEGC , 100 DEGC , 125 DEGC , 85 DEGC , 110 DEGC , 105 DEGC , 120 DEGC [248 DEGF , 212 DEGF , 230 DEGF , 176 DEGF , 257 DEGF , 185 DEGF , 194 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Tab Thickness : 1.2 MM [.047 INCH ]
- Mating Tab Width : 10 MM [.394 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 60
- Wire Contact Termination Area Plating Material : Silver
Dimensions
- Wire Size (MMSQ) : 10 - 16
- Wire Size (AWG) : 7 - 5
- Wire Size Search (AWG) : 6, 7, 5
- Wire Size Search (MMSQ) : 10, 12, 16
Industry Standards
- Compatible With Agency/Standards Products : USCAR
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 41 - 100 A (High Power)
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 100
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 90 DEGC , 80 DEGC , 100 DEGC , 125 DEGC , 85 DEGC , 110 DEGC , 105 DEGC , 120 DEGC [248 DEGF , 212 DEGF , 230 DEGF , 176 DEGF , 257 DEGF , 185 DEGF , 194 DEGF , 221 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1-2840575-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Length
984 inch (25000 mm)
OD / Width
0.0940 inch (2.39 mm)
View Details
Type
Contact
Plating / Coating
None
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details