TE Connectivity PCB Terminal Blocks 1-2834014-5

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 5 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90°, 180° Wire Entry Location : Top, Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : High Temperature Polyamide Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in, Spring Terminal Termination Post & Tail Length : 3.4 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 5 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90°, 180° Wire Entry Location : Top, Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : High Temperature Polyamide Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in, Spring Terminal Termination Post & Tail Length : 3.4 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-2834014-5 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-2834014-5
PCB Terminal Blocks 1-2834014-5
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 5 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90°, 180° Wire Entry Location : Top, Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : High Temperature Polyamide Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in, Spring Terminal Termination Post & Tail Length : 3.4 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°, 180°
  • Wire Entry Location : Top, Side

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]
  • Housing Material : High Temperature Polyamide

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Receptacle

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Push-in, Spring Terminal
  • Termination Post & Tail Length : 3.4 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Terminal Blocks - 1-2834014-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-2834014-5
Terminal Blocks 1-2834014-5
5POS 5.0MM DES CONN.

5POS 5.0MM DES CONN.

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 1-2834014-5 1-2834014-5
Product Name PCB Terminal Blocks Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1776115-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Entrelec Te Connectivity - 06WX5597 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Barrier Strips - 1-1546734-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
3 suppliers
Barrier Strips - 1-1546821-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 16
View Details