TE Connectivity Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity 11537906

Description
TERMINAL BLOCK, FUSED, 2POS, 8AWG; No. of Positions:2Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:750V; Fuse Size Held:6.35mm x 32mm; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSED, 2POS, 8AWG; No. of Positions:2Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:750V; Fuse Size Held:6.35mm x 32mm; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5627 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity
06WX5627
Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity 06WX5627
TERMINAL BLOCK, FUSED, 2POS, 8AWG; No. of Positions:2Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:750V; Fuse Size Held:6.35mm x 32mm; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS, 8AWG; No. of Positions:2Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:750V; Fuse Size Held:6.35mm x 32mm; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 06WX5627
Product Name Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity
Mounting Options 32 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6640-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
PCB High-Power Terminal Blocks - OTB-910-ML-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-04D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details