TE Connectivity
Board-to-Board Connector Contacts
1-281423-1
Description
Contact Features 端子嵌合面のめっき仕様 : Tin Contact Current Rating (Max) (AMP) : 5 Contact Orientation : Straight Contact Type : Socket
Dimensions Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18
Housing Features Centerline (Pitch) : 3.81 MM [.15 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Board-to-Board
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features 端子嵌合面のめっき仕様 : Tin Contact Current Rating (Max) (AMP) : 5 Contact Orientation : Straight Contact Type : Socket
Dimensions Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18
Housing Features Centerline (Pitch) : 3.81 MM [.15 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Board-to-Board
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features 端子嵌合面のめっき仕様 : Tin Contact Current Rating (Max) (AMP) : 5 Contact Orientation : Straight Contact Type : Socket
Dimensions Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18
Housing Features Centerline (Pitch) : 3.81 MM [.15 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Board-to-Board
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- 端子嵌合面のめっき仕様 : Tin
- Contact Current Rating (Max) (AMP) : 5
- Contact Orientation : Straight
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .3 - .9
- Wire Size (AWG) : 22 - 18
Housing Features
- Centerline (Pitch) : 3.81 MM [.15 INCH ]
Mechanical Attachment
- Connector Mounting Type : Board Mount
Operation/Application
- Circuit Application : Signal
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Board-to-Board
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-281423-1 |
|
Product Name
|
Board-to-Board Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details