TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-2539104-5

Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Standard Primary Product Color : Natural Configuration Features Contacts Preloaded : No Mating & Unmating Configuration : Normal Number of Columns : 15 Number of Positions : 30 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Connector Height : 7.1 MM  [.279 INCH ] Connector Length : 30.53 MM  [1.202 INCH ] Connector Width : 6.6 MM  [.26 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Wire Size (MMSQ) : .05 - .325 Wire Size (AWG) : 22 - 30 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Dielectric Withstanding Voltage (Max) (VACRMS) : 650 Dielectric Withstanding Voltage (Max) (V) : 650 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 200 Operating Voltage (VDC) : 200 Housing Features Centerline (Pitch) : 2 MM  [.232 INCH ] Housing Material : PA 66 GF Industry Standards Glow Wire Material Rating : Material with GWIT ≥ 775°C RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment Type : Center Mating Retention : With Mating Retention Type : Push-Pull Self-Locking Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Loose Piece - Bag Packaging Quantity : 2400 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Standard Primary Product Color : Natural Configuration Features Contacts Preloaded : No Mating & Unmating Configuration : Normal Number of Columns : 15 Number of Positions : 30 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Connector Height : 7.1 MM  [.279 INCH ] Connector Length : 30.53 MM  [1.202 INCH ] Connector Width : 6.6 MM  [.26 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Wire Size (MMSQ) : .05 - .325 Wire Size (AWG) : 22 - 30 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Dielectric Withstanding Voltage (Max) (VACRMS) : 650 Dielectric Withstanding Voltage (Max) (V) : 650 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 200 Operating Voltage (VDC) : 200 Housing Features Centerline (Pitch) : 2 MM  [.232 INCH ] Housing Material : PA 66 GF Industry Standards Glow Wire Material Rating : Material with GWIT ≥ 775°C RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment Type : Center Mating Retention : With Mating Retention Type : Push-Pull Self-Locking Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Loose Piece - Bag Packaging Quantity : 2400 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2539104-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2539104-5
Rectangular Wire & Cable Connectors & Housings 1-2539104-5
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Standard Primary Product Color : Natural Configuration Features Contacts Preloaded : No Mating & Unmating Configuration : Normal Number of Columns : 15 Number of Positions : 30 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Connector Height : 7.1 MM  [.279 INCH ] Connector Length : 30.53 MM  [1.202 INCH ] Connector Width : 6.6 MM  [.26 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Wire Size (MMSQ) : .05 - .325 Wire Size (AWG) : 22 - 30 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Dielectric Withstanding Voltage (Max) (VACRMS) : 650 Dielectric Withstanding Voltage (Max) (V) : 650 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 200 Operating Voltage (VDC) : 200 Housing Features Centerline (Pitch) : 2 MM  [.232 INCH ] Housing Material : PA 66 GF Industry Standards Glow Wire Material Rating : Material with GWIT ≥ 775°C RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment Type : Center Mating Retention : With Mating Retention Type : Push-Pull Self-Locking Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Loose Piece - Bag Packaging Quantity : 2400 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector Profile : Standard
  • Primary Product Color : Natural

Configuration Features


  • Contacts Preloaded : No
  • Mating & Unmating Configuration : Normal
  • Number of Columns : 15
  • Number of Positions : 30
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout : Inline
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle

Dimensions


  • Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ]
  • Connector Height : 7.1 MM  [.279 INCH ]
  • Connector Length : 30.53 MM  [1.202 INCH ]
  • Connector Width : 6.6 MM  [.26 INCH ]
  • Row-to-Row Spacing : 2 MM  [.079 INCH ]
  • Wire Size (MMSQ) : .05 - .325
  • Wire Size (AWG) : 22 - 30

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 650
  • Dielectric Withstanding Voltage (Max) (VACRMS) : 650
  • Dielectric Withstanding Voltage (Max) (V) : 650
  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 200
  • Operating Voltage (VDC) : 200

Housing Features


  • Centerline (Pitch) : 2 MM  [.232 INCH ]
  • Housing Material : PA 66 GF

Industry Standards


  • Glow Wire Material Rating : Material with GWIT ≥ 775°C
  • RAST Version : None
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Contact Retention Type Within Housing : Crimp Snap-In
  • Mating Alignment Type : Center
  • Mating Retention : With
  • Mating Retention Type : Push-Pull Self-Locking

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : Yes
  • Shielded : No

Packaging Features


  • Packaging Method : Loose Piece - Bag
  • Packaging Quantity : 2400

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2539104-5
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight; 180
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connectors - 1011-229-0205 - 853607-1011-229-0205 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 26AC5918 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details