TE Connectivity
Safety Light Curtains
2447915-8
Description
Body Features Product Weight : 4.301 KG [9.483 LB ]
Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1200 Product Height (MM) : 1200
Request a Quote
Email Supplier
Description
Body Features Product Weight : 4.301 KG [9.483 LB ]
Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1200 Product Height (MM) : 1200
Request a Quote
Email Supplier
Suppliers
Body Features Product Weight : 4.301 KG [9.483 LB ]
Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1200 Product Height (MM) : 1200
Body Features
- Product Weight : 4.301 KG [9.483 LB ]
Dimensions
- Connection Cable Length (Max) (M) : 100
- Overall Height (MM) : 1200
- Product Height (MM) : 1200
Buy Now
Technical Specifications
|
Product Category
|
Light Curtains |
|
Product Number
|
2447915-8 |
|
Product Name
|
Safety Light Curtains |
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers