TE Connectivity Terminal Block, R/a Header, 11Pos, Th; Gender Buchanan Te Connectivity 1-2385008-1

Description
TERMINAL BLOCK, R/A HEADER, 11POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 11POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 11Pos, Th; Gender Buchanan Te Connectivity - 46AK9998 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 11Pos, Th; Gender Buchanan Te Connectivity
46AK9998
Terminal Block, R/a Header, 11Pos, Th; Gender Buchanan Te Connectivity 46AK9998
TERMINAL BLOCK, R/A HEADER, 11POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 11POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9998
Product Name Terminal Block, R/a Header, 11Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece 2
Specs
Product Type IC Socket
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Headers & Wire Housings - 102387-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details