TE Connectivity Terminal Block, R/a Header, 16Pos, Th; Gender Buchanan Te Connectivity 1-2385005-6

Description
TERMINAL BLOCK, R/A HEADER, 16POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 16POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 16Pos, Th; Gender Buchanan Te Connectivity - 46AK9976 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 16Pos, Th; Gender Buchanan Te Connectivity
46AK9976
Terminal Block, R/a Header, 16Pos, Th; Gender Buchanan Te Connectivity 46AK9976
TERMINAL BLOCK, R/A HEADER, 16POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 16POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:16Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9976
Product Name Terminal Block, R/a Header, 16Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102394-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
TO-5 Socket-8pins - 4592 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details
Headers & Wire Housings - G125-FV12005F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details