TE Connectivity Terminal Block, R/a Header, 14Pos, Th; Gender Buchanan Te Connectivity 1-2385002-4

Description
TERMINAL BLOCK, R/A HEADER, 14POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:14Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 14POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:14Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 14Pos, Th; Gender Buchanan Te Connectivity - 46AK9950 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 14Pos, Th; Gender Buchanan Te Connectivity
46AK9950
Terminal Block, R/a Header, 14Pos, Th; Gender Buchanan Te Connectivity 46AK9950
TERMINAL BLOCK, R/A HEADER, 14POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:14Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 14POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:14Positions; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9950
Product Name Terminal Block, R/a Header, 14Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 TH - 10148733-0201P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
PTFE Insulated Terminal Pin - 11070 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details