TE Connectivity Data Connectivity Housings 1-2345654-3

Description
Body Features Body Material : Polyester PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : N Configuration Features Number of Positions : 1 Contact Features Contact Type : Socket Mating Pin Diameter : .5 MM  [.019 INCH ] Dimensions Connector Height : 16.65 MM  [.655 INCH ] Product Length : 27.4 MM  [1.079 INCH ] Product Width : 9.8 MM  [.386 INCH ] Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Housing Color : Pastel Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Body Material : Polyester PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : N Configuration Features Number of Positions : 1 Contact Features Contact Type : Socket Mating Pin Diameter : .5 MM  [.019 INCH ] Dimensions Connector Height : 16.65 MM  [.655 INCH ] Product Length : 27.4 MM  [1.079 INCH ] Product Width : 9.8 MM  [.386 INCH ] Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Housing Color : Pastel Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-2345654-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-2345654-3
Data Connectivity Housings 1-2345654-3
Body Features Body Material : Polyester PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : N Configuration Features Number of Positions : 1 Contact Features Contact Type : Socket Mating Pin Diameter : .5 MM  [.019 INCH ] Dimensions Connector Height : 16.65 MM  [.655 INCH ] Product Length : 27.4 MM  [1.079 INCH ] Product Width : 9.8 MM  [.386 INCH ] Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Housing Color : Pastel Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Polyester PBT
  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : N

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Type : Socket
  • Mating Pin Diameter : .5 MM  [.019 INCH ]

Dimensions


  • Connector Height : 16.65 MM  [.655 INCH ]
  • Product Length : 27.4 MM  [1.079 INCH ]
  • Product Width : 9.8 MM  [.386 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 800

Housing Features


  • Housing Color : Pastel Green

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2345654-3
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337604-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Surface Mount
View Details
7 suppliers
In-Series Adapters - 1055070-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Panel Mount
View Details
4 suppliers