TE Connectivity Coax Connectors 1-1337604-0

Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions Product Length : 7.7 MM  [.303 INCH ] Profile Height from PCB : 7.7 MM  [.303 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Pin Protection Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions Product Length : 7.7 MM  [.303 INCH ] Profile Height from PCB : 7.7 MM  [.303 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Pin Protection Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337604-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337604-0
Coax Connectors 1-1337604-0
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions Product Length : 7.7 MM  [.303 INCH ] Profile Height from PCB : 7.7 MM  [.303 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Pin Protection Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Product Length : 7.7 MM  [.303 INCH ]
  • Profile Height from PCB : 7.7 MM  [.303 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-Fit
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Additional Features : Pin Protection
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Professional

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
437-1-1337604-0
Electronic Connector 437-1-1337604-0
SMB SMT Female 50R Gold Plated RF Connector Product overview: 1-1337604-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337604-0 can be used for catalog matching and distributor lookup.

SMB SMT Female 50R Gold Plated RF Connector Product overview: 1-1337604-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337604-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - A121055-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A121055-ND
Coaxial Connector (RF) Assemblies A121055-ND
SMB Connector Jack, Male Pin 50Ohm Surface Mount Solder

SMB Connector Jack, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
SMB Connector - 1-1337604-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
1-1337604-0
SMB Connector 1-1337604-0
SMB SMT Skt 50Ohm Gold Pltd

SMB SMT Skt 50Ohm Gold Pltd

Buy Now
Swedesboro, NJ, United States
SMB Connector
1-1337604-0
SMB Connector 1-1337604-0
SMB

SMB

Buy Now
RF Connectors / Coaxial Connectors - 1-1337604-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337604-0
RF Connectors / Coaxial Connectors 1-1337604-0
RF Connectors / Coaxial Connectors SMB SMT Skt 50 Ohm

RF Connectors / Coaxial Connectors SMB SMT Skt 50 Ohm

Buy Now Datasheet
Rf Coaxial, Smb, Jack, 50 Ohm, Pcb; Connector Type Greenpar - Te Connectivity - 38AC2692 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Smb, Jack, 50 Ohm, Pcb; Connector Type Greenpar - Te Connectivity
38AC2692
Rf Coaxial, Smb, Jack, 50 Ohm, Pcb; Connector Type Greenpar - Te Connectivity 38AC2692
RF COAXIAL, SMB, JACK, 50 OHM, PCB; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

RF COAXIAL, SMB, JACK, 50 OHM, PCB; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Coaxial Connector (RF) Assemblies - 1-1337604-0 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
1-1337604-0
Coaxial Connector (RF) Assemblies 1-1337604-0
CONN SMB JACK STR 50 OHM SMD

CONN SMB JACK STR 50 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1-1337604-0 437-1-1337604-0 A121055-ND 1-1337604-0 1-1337604-0 38AC2692 1-1337604-0
Product Name Coax Connectors Electronic Connector Coaxial Connector (RF) Assemblies SMB Connector RF Connectors / Coaxial Connectors Rf Coaxial, Smb, Jack, 50 Ohm, Pcb; Connector Type Greenpar - Te Connectivity Coaxial Connector (RF) Assemblies
Connector Type Wire to Wire Connector SMB; Jack, Male Pin SMB SMB
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Termination Surface Mount Solder
Mounting Board Mount Surface Mount Surface Mount
Coupling Snap-Fit
Unlock Full Specs
to access all available technical data