TE Connectivity In-Series Adapters 1055070-1

Description
Body Features Body Angle : Right Angle Body Insulation : Without Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Length : 14.9 MM  [.587 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Coupling Nut Material : Stainless Steel RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Right Angle Body Insulation : Without Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Length : 14.9 MM  [.587 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Coupling Nut Material : Stainless Steel RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1055070-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1055070-1
In-Series Adapters 1055070-1
Body Features Body Angle : Right Angle Body Insulation : Without Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Length : 14.9 MM  [.587 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Coupling Nut Material : Stainless Steel RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Angle : Right Angle
  • Body Insulation : Without
  • Body Material : Stainless Steel
  • Body Plating Finish : Passivated

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold over Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Length : 14.9 MM  [.587 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Coupling Nut Material : Stainless Steel
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Isolated Ground : No
  • RF Connector Type : SMA
  • Sealable : No

Signal Characteristics


  • Frequency (GHZ) : 18

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - A101888-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A101888-ND
Coaxial Connector (RF) Adapters A101888-ND
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
Rf Coax Adaptor, Sma, Plug-Jack, 18Ghz; Convert From Coax Type Amp - Te Connectivity - 95M0633 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adaptor, Sma, Plug-Jack, 18Ghz; Convert From Coax Type Amp - Te Connectivity
95M0633
Rf Coax Adaptor, Sma, Plug-Jack, 18Ghz; Convert From Coax Type Amp - Te Connectivity 95M0633
RF COAX ADAPTOR, SMA, PLUG-JACK, 18GHZ; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF COAX ADAPTOR, SMA, PLUG-JACK, 18GHZ; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter; Plug-Jack; Stainless Steel; Beryllium Copper; TFE Fluorocarbon - 70084370 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; Plug-Jack; Stainless Steel; Beryllium Copper; TFE Fluorocarbon
70084370
Adapter; Plug-Jack; Stainless Steel; Beryllium Copper; TFE Fluorocarbon 70084370
Tyco Electronics offers a complete line of SMA connectors designed for performance to 18 GHz to satisfy the growing demand for SMA connectors in the wireless communications industry. The SMA product line offers stainless steel bodies, as well as nonferrous metals. Various plating options are available, including Gold and White Bronze. The SMA interface is fully compatible with Mil-C-39012. The SMA Series meets the performance, quality and application requirements of the commercial marketplace. This includes White Bronze plating, a unique finish developed by Tyco Electronics to address the performance needs of the telecommunications market. This plating is highly resistant to wear, and contains no ferrous metals, thus displaying excellent intermodulation characteristics. Features: Performance to 12.4 GHz and Beyond Available in Various Base Metal Options, Including Stainless Steel, Brass and Zinc Diecast Uses Industry Standard Crimp Tools and Processes Available with Corrosion Resistant, Non-Magnetic White Bronze Plating Meets All Performance Requirements for MIL-C-39012

Tyco Electronics offers a complete line of SMA connectors designed for performance to 18 GHz to satisfy the growing demand for SMA connectors in the
wireless communications industry. The SMA product line offers stainless steel bodies, as well as nonferrous metals. Various plating options are available,
including Gold and White Bronze. The SMA interface is fully compatible with Mil-C-39012. The SMA Series meets the performance, quality and application requirements of the commercial marketplace. This includes White Bronze plating, a unique finish developed by Tyco Electronics to address the performance needs of the telecommunications market. This plating is highly resistant to wear, and contains no ferrous metals, thus displaying excellent intermodulation
characteristics.
Features:

  • Performance to 12.4 GHz and Beyond
  • Available in Various Base Metal Options, Including Stainless Steel, Brass and Zinc Diecast
  • Uses Industry Standard Crimp Tools and Processes
  • Available with Corrosion Resistant, Non-Magnetic White Bronze Plating
  • Meets All Performance Requirements for MIL-C-39012
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1055070-1 A101888-ND 95M0633 70084370
Product Name In-Series Adapters Coaxial Connector (RF) Adapters Rf Coax Adaptor, Sma, Plug-Jack, 18Ghz; Convert From Coax Type Amp - Te Connectivity Adapter; Plug-Jack; Stainless Steel; Beryllium Copper; TFE Fluorocarbon
Connector Type Wire to Wire Connector SMA
Coupling / Adapter Coupling / Adapter
Mounting Panel Mount Free Hanging (In-Line), Right Angle
Gender Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data