17POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM
Pluggable Terminal Blocks 17POS HDR ST, HT 5.00MM PIT.,TL 2.6MM
TERMINAL BLOCK, HDR, 17POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:17Position
| Powell Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1-2342082-7 | 1-2342082-7 | 1-2342082-7 | 39AH4659 |
| Product Name | Headers & Wire Housings | Headers & Wire Housings | Pluggable Terminal Blocks | Terminal Block, Hdr, 17Pos, 5Mm, Th; Gender Buchanan Te Connectivity |
| Product Type | IC Headers | IC Headers | IC Headers | |
| Contacts Pitch | 5 mm (0.1969 inches) | 5 mm (0.1969 inches) | ||
| RoHS Compliant | RoHS Compliant | RoHS Compliant | ||
| Voltage Rating | 300 volts | 300 volts |