Amphenol Communications Solutions Board-Board Conn, Header, 42Way, 2Row; Connector Type Amphenol Communications Solutions 58102-S61-21LF

Description
BOARD-BOARD CONN, HEADER, 42WAY, 2ROW; Connector Type:Board-to-Board; Connector Type:Board to Board; Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Right Angle; Current Rating:2A; Gender:Header RoHS Compliant: Yes
Description
BOARD-BOARD CONN, HEADER, 42WAY, 2ROW; Connector Type:Board-to-Board; Connector Type:Board to Board; Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Right Angle; Current Rating:2A; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-Board Conn, Header, 42Way, 2Row; Connector Type Amphenol Communications Solutions - 75K2736 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 42Way, 2Row; Connector Type Amphenol Communications Solutions
75K2736
Board-Board Conn, Header, 42Way, 2Row; Connector Type Amphenol Communications Solutions 75K2736
BOARD-BOARD CONN, HEADER, 42WAY, 2ROW; Connector Type:Board-to-Board; Connector Type:Board to Board; Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Right Angle; Current Rating:2A; Gender:Header RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 42WAY, 2ROW; Connector Type:Board-to-Board; Connector Type:Board to Board; Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Right Angle; Current Rating:2A; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 75K2736
Product Name Board-Board Conn, Header, 42Way, 2Row; Connector Type Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102699-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Backplane Connector, Receptacle, 32 Position; Product Range Amphenol Communications Solutions - 45T5359 - Newark, An Avnet Company
Specs
Product Type IC Headers; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details