Smiths Interconnect, a Molex company Levan Elastomeric Contact Test Socket: High Bandwidth Test Socket for IC Testing

Description
The Levan Elastomeric socket family is engineered specifically with precision. The elastomeric grid of Levan features conductive columns that guarantee accurate and consistent test results across a spectrum of devices. The conductive columns in the elastomeric grid ensure accurate and consistent test results for various devices. Its high bandwidth and low inductance capabilities render it electrically invisible to the test system, safeguarding against ball damage to Devices Under Test (DUT) and providing unmatched electrical and mechanical advantages. Levan elevates testing standards from engineering requirements to high-volume production, ensuring versatility and cost-effectiveness. It’s a great test solution for BGA, LGA, QFN and other variants. Features & Benefits Product Features Solution for BGA, LGA, QFN and other variants RF Bandwidth 23-108 GHz Short signal path ≤ 0.9 mm Ability to do Impedance match signals Consistent stable contact resistance Low Inductance Optimized design based on test application Tri-Temp socket design to support -55 °C to +160 °C Designed for manual test, bench test, and HVM production test using the same socket Benefits Design adaptation to meet requirement Electrically transparent signal Matched Impedance Excellent DC performance Application matching allows for increased yield and product life Cleaning is user-friendly and simple Precision-machined socket housing ensures robust mechanical performance Field repairable, easy replacement of Levan elastomer Match existing PCB socket footprint and test hardware lead to cost saving for customers Reduced delivery times over probe sockets
Request a Quote Datasheet
Description
The Levan Elastomeric socket family is engineered specifically with precision. The elastomeric grid of Levan features conductive columns that guarantee accurate and consistent test results across a spectrum of devices. The conductive columns in the elastomeric grid ensure accurate and consistent test results for various devices. Its high bandwidth and low inductance capabilities render it electrically invisible to the test system, safeguarding against ball damage to Devices Under Test (DUT) and providing unmatched electrical and mechanical advantages. Levan elevates testing standards from engineering requirements to high-volume production, ensuring versatility and cost-effectiveness. It’s a great test solution for BGA, LGA, QFN and other variants. Features & Benefits Product Features Solution for BGA, LGA, QFN and other variants RF Bandwidth 23-108 GHz Short signal path ≤ 0.9 mm Ability to do Impedance match signals Consistent stable contact resistance Low Inductance Optimized design based on test application Tri-Temp socket design to support -55 °C to +160 °C Designed for manual test, bench test, and HVM production test using the same socket Benefits Design adaptation to meet requirement Electrically transparent signal Matched Impedance Excellent DC performance Application matching allows for increased yield and product life Cleaning is user-friendly and simple Precision-machined socket housing ensures robust mechanical performance Field repairable, easy replacement of Levan elastomer Match existing PCB socket footprint and test hardware lead to cost saving for customers Reduced delivery times over probe sockets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Levan Elastomeric Contact Test Socket: High Bandwidth Test Socket for IC Testing -  - Smiths Interconnect, a Molex company
London, United Kingdom
Levan Elastomeric Contact Test Socket: High Bandwidth Test Socket for IC Testing
Levan Elastomeric Contact Test Socket: High Bandwidth Test Socket for IC Testing
The Levan Elastomeric socket family is engineered specifically with precision. The elastomeric grid of Levan features conductive columns that guarantee accurate and consistent test results across a spectrum of devices. The conductive columns in the elastomeric grid ensure accurate and consistent test results for various devices. Its high bandwidth and low inductance capabilities render it electrically invisible to the test system, safeguarding against ball damage to Devices Under Test (DUT) and providing unmatched electrical and mechanical advantages. Levan elevates testing standards from engineering requirements to high-volume production, ensuring versatility and cost-effectiveness. It’s a great test solution for BGA, LGA, QFN and other variants. Features & Benefits Product Features Solution for BGA, LGA, QFN and other variants RF Bandwidth 23-108 GHz Short signal path ≤ 0.9 mm Ability to do Impedance match signals Consistent stable contact resistance Low Inductance Optimized design based on test application Tri-Temp socket design to support -55 °C to +160 °C Designed for manual test, bench test, and HVM production test using the same socket Benefits Design adaptation to meet requirement Electrically transparent signal Matched Impedance Excellent DC performance Application matching allows for increased yield and product life Cleaning is user-friendly and simple Precision-machined socket housing ensures robust mechanical performance Field repairable, easy replacement of Levan elastomer Match existing PCB socket footprint and test hardware lead to cost saving for customers Reduced delivery times over probe sockets

The Levan Elastomeric socket family is engineered specifically with precision. The elastomeric grid of Levan features conductive columns that guarantee accurate and consistent test results across a spectrum of devices. The conductive columns in the elastomeric grid ensure accurate and consistent test results for various devices. Its high bandwidth and low inductance capabilities render it electrically invisible to the test system, safeguarding against ball damage to Devices Under Test (DUT) and providing unmatched electrical and mechanical advantages. Levan elevates testing standards from engineering requirements to high-volume production, ensuring versatility and cost-effectiveness. It’s a great test solution for BGA, LGA, QFN and other variants.

Features & Benefits

Product Features

  • Solution for BGA, LGA, QFN and other variants
  • RF Bandwidth 23-108 GHz
  • Short signal path ≤ 0.9 mm
  • Ability to do Impedance match signals
  • Consistent stable contact resistance
  • Low Inductance
  • Optimized design based on test application
  • Tri-Temp socket design to support -55 °C to +160 °C
  • Designed for manual test, bench test, and HVM production test using the same socket

Benefits

  • Design adaptation to meet requirement
  • Electrically transparent signal
  • Matched Impedance
  • Excellent DC performance
  • Application matching allows for increased yield and product life
  • Cleaning is user-friendly and simple
  • Precision-machined socket housing ensures robust mechanical performance
  • Field repairable, easy replacement of Levan elastomer
  • Match existing PCB socket footprint and test hardware lead to cost saving for customers
  • Reduced delivery times over probe sockets
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category IC Interconnect Components
Product Name Levan Elastomeric Contact Test Socket: High Bandwidth Test Socket for IC Testing
Product Type IC Socket
Unlock Full Specs
to access all available technical data

Similar Products

ESJ Series H-Pin Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details
ES Micro Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Operating Temperature 200 C (392 F)
View Details
R-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details