TE Connectivity Headers & Wire Housings 1-2342079-9

Description
19POS HDR 90 DEG,HT,5.00MM PITCH,TL2.6MM
Request a Quote Datasheet
Description
19POS HDR 90 DEG,HT,5.00MM PITCH,TL2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-2342079-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342079-9
Headers & Wire Housings 1-2342079-9
19POS HDR 90 DEG,HT,5.00MM PITCH,TL2.6MM

19POS HDR 90 DEG,HT,5.00MM PITCH,TL2.6MM

Buy Now
Terminal Block, Hdr, R/a, 19Pos, 5Mm, Th; Gender Buchanan Te Connectivity - 39AH4651 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 19Pos, 5Mm, Th; Gender Buchanan Te Connectivity
39AH4651
Terminal Block, Hdr, R/a, 19Pos, 5Mm, Th; Gender Buchanan Te Connectivity 39AH4651
TERMINAL BLOCK, HDR, R/A, 19POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:19Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 19POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:19Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-2342079-9
Pluggable Terminal Blocks 1-2342079-9
Pluggable Terminal Blocks 19POS HDR 90 DEG,HT 5.00MM PIT.,TL 2.6MM

Pluggable Terminal Blocks 19POS HDR 90 DEG,HT 5.00MM PIT.,TL 2.6MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2342079-9 39AH4651 1-2342079-9
Product Name Headers & Wire Housings Terminal Block, Hdr, R/a, 19Pos, 5Mm, Th; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers
Contacts Pitch 5 mm (0.1969 inches) 5 mm (0.1969 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

ESJ Series H-Pin Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Wire-Board Conn, Header, 26Pos, 2.54Mm; Connector Type Amphenol Communications Solutions - 65K9320 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details
717 Series QFN/LGA Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Headers & Wire Housings - G125-FV21605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
2 suppliers