Amphenol Communications Solutions Wire-Board Conn, Header, 26Pos, 2.54Mm; Connector Type Amphenol Communications Solutions 52601-S26-6LF

Description
WIRE-BOARD CONN, HEADER, 26POS, 2.54MM; Connector Type:Wire to Board; Series:Quickie; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:26; No. of Rows:2; Pitch Spacing:2.54mm; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONN, HEADER, 26POS, 2.54MM; Connector Type:Wire to Board; Series:Quickie; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:26; No. of Rows:2; Pitch Spacing:2.54mm; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Conn, Header, 26Pos, 2.54Mm; Connector Type Amphenol Communications Solutions - 65K9320 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 26Pos, 2.54Mm; Connector Type Amphenol Communications Solutions
65K9320
Wire-Board Conn, Header, 26Pos, 2.54Mm; Connector Type Amphenol Communications Solutions 65K9320
WIRE-BOARD CONN, HEADER, 26POS, 2.54MM; Connector Type:Wire to Board; Series:Quickie; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:26; No. of Rows:2; Pitch Spacing:2.54mm; Contact Plating:Gold RoHS Compliant: Yes

WIRE-BOARD CONN, HEADER, 26POS, 2.54MM; Connector Type:Wire to Board; Series:Quickie; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:26; No. of Rows:2; Pitch Spacing:2.54mm; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 65K9320
Product Name Wire-Board Conn, Header, 26Pos, 2.54Mm; Connector Type Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details
Headers & Wire Housings - B5740-214-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details