TE Connectivity Connector Contacts 1-2316815-9

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Length : 25.3 MM  [.996 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .38 MICM  [14.96 MICIN ] Contact Retention Within Housing : With Contact Shape & Form : Rectangular Contact Type : Tab Contact Underplating Material : Palladium Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Wire Contact Termination Area Plating Material : Nickel Dimensions Compatible Insulation Diameter Range : 2.2 - 2.8 MM  [.087 - .11 INCH ] Wire Size (AWG) : 16 - 14 Electrical Characteristics Operating Voltage (VAC) : 250, 600 Operating Voltage (VDC) : 250, 600 Identification Marking Wire Range Mark : 2L Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Length : 25.3 MM  [.996 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .38 MICM  [14.96 MICIN ] Contact Retention Within Housing : With Contact Shape & Form : Rectangular Contact Type : Tab Contact Underplating Material : Palladium Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Wire Contact Termination Area Plating Material : Nickel Dimensions Compatible Insulation Diameter Range : 2.2 - 2.8 MM  [.087 - .11 INCH ] Wire Size (AWG) : 16 - 14 Electrical Characteristics Operating Voltage (VAC) : 250, 600 Operating Voltage (VDC) : 250, 600 Identification Marking Wire Range Mark : 2L Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-2316815-9 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-2316815-9
Connector Contacts 1-2316815-9
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Length : 25.3 MM  [.996 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .38 MICM  [14.96 MICIN ] Contact Retention Within Housing : With Contact Shape & Form : Rectangular Contact Type : Tab Contact Underplating Material : Palladium Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Wire Contact Termination Area Plating Material : Nickel Dimensions Compatible Insulation Diameter Range : 2.2 - 2.8 MM  [.087 - .11 INCH ] Wire Size (AWG) : 16 - 14 Electrical Characteristics Operating Voltage (VAC) : 250, 600 Operating Voltage (VDC) : 250, 600 Identification Marking Wire Range Mark : 2L Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Length : 25.3 MM  [.996 INCH ]
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .38 MICM  [14.96 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Shape & Form : Rectangular
  • Contact Type : Tab
  • Contact Underplating Material : Palladium Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Wire Contact Termination Area Plating Material : Nickel

Dimensions


  • Compatible Insulation Diameter Range : 2.2 - 2.8 MM  [.087 - .11 INCH ]
  • Wire Size (AWG) : 16 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250, 600
  • Operating Voltage (VDC) : 250, 600

Identification Marking


  • Wire Range Mark : 2L

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-2316815-9
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627134-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details