TE Connectivity LED Holders 1-2213699-3

Description
Body Features Compatible LED : Cree CMT 1925, Osram S15, Lextar PB16H, Luminus CXM-11 GEN3, Lextar PB16U, Samsung LC016D, Citizen CLL032-1205A5-303M1A 2, Luminus CLM-14 GEN4, Citizen CLU721-1206C1, Citizen CLL030-1212A1-50KL1A 1, Luminus CXM-11-XH00, Lextar PB19H, Osram s13 Generation II, Panasonic DMC 128, Seoul SDWX2F1C, Luminus CXM-11 GEN4, Cree CMT 1922, Edison Opto 2PHE20CW27P34001, Cree CMT 1945, Samsung LC026D, Cree CMT 1930, Luminus CHM 14, Citizen CLU711-1204C1, Citizen CLL720-1206C1, Everlight 1919, Edison Opto HE CR 180 Series, Tridonic SLE-G5-LES15, Luminus CHM-11, Citizen CLL036-1205C1, Seoul SDWx3F1C, Lextar PB19U, Edison Opto HM CR 190 Series, Panasonic DMS 126, Panasonic DMC 125, Edison Opto 2PHE30CW38P34001, Panasonic DSM099, Osram S19 GW KAHLB2.CM, Panasonic DMS 125, Lextar PB26H, Edison Opto SL Series, Luminus CXM-11, Tridonic SLE-G5-LES17, Edison Opto 2PHE30CW27P34001, Panasonic DMS 128, Panasonic DSM124, Edison Opto 2PHE20CW38P34001, Citizen CLL034-1205C4, Luminus CLM-14 GEN 3, Citizen CLL038-1208C4, Samsung LC019D, Panasonic DMC 124 Configuration Features Lighting Connector Features Included : Optic Compatible, Enables Zhaga Compatibility, Not Programmable, Not Dimmable, Driver on Board, Thermal Protection Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 500 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote
Description
Body Features Compatible LED : Cree CMT 1925, Osram S15, Lextar PB16H, Luminus CXM-11 GEN3, Lextar PB16U, Samsung LC016D, Citizen CLL032-1205A5-303M1A 2, Luminus CLM-14 GEN4, Citizen CLU721-1206C1, Citizen CLL030-1212A1-50KL1A 1, Luminus CXM-11-XH00, Lextar PB19H, Osram s13 Generation II, Panasonic DMC 128, Seoul SDWX2F1C, Luminus CXM-11 GEN4, Cree CMT 1922, Edison Opto 2PHE20CW27P34001, Cree CMT 1945, Samsung LC026D, Cree CMT 1930, Luminus CHM 14, Citizen CLU711-1204C1, Citizen CLL720-1206C1, Everlight 1919, Edison Opto HE CR 180 Series, Tridonic SLE-G5-LES15, Luminus CHM-11, Citizen CLL036-1205C1, Seoul SDWx3F1C, Lextar PB19U, Edison Opto HM CR 190 Series, Panasonic DMS 126, Panasonic DMC 125, Edison Opto 2PHE30CW38P34001, Panasonic DSM099, Osram S19 GW KAHLB2.CM, Panasonic DMS 125, Lextar PB26H, Edison Opto SL Series, Luminus CXM-11, Tridonic SLE-G5-LES17, Edison Opto 2PHE30CW27P34001, Panasonic DMS 128, Panasonic DSM124, Edison Opto 2PHE20CW38P34001, Citizen CLL034-1205C4, Luminus CLM-14 GEN 3, Citizen CLL038-1208C4, Samsung LC019D, Panasonic DMC 124 Configuration Features Lighting Connector Features Included : Optic Compatible, Enables Zhaga Compatibility, Not Programmable, Not Dimmable, Driver on Board, Thermal Protection Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 500 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Holders - 1-2213699-3 - TE Connectivity
Berwyn, PA, United States
LED Holders
1-2213699-3
LED Holders 1-2213699-3
Body Features Compatible LED : Cree CMT 1925, Osram S15, Lextar PB16H, Luminus CXM-11 GEN3, Lextar PB16U, Samsung LC016D, Citizen CLL032-1205A5-303M1A 2, Luminus CLM-14 GEN4, Citizen CLU721-1206C1, Citizen CLL030-1212A1-50KL1A 1, Luminus CXM-11-XH00, Lextar PB19H, Osram s13 Generation II, Panasonic DMC 128, Seoul SDWX2F1C, Luminus CXM-11 GEN4, Cree CMT 1922, Edison Opto 2PHE20CW27P34001, Cree CMT 1945, Samsung LC026D, Cree CMT 1930, Luminus CHM 14, Citizen CLU711-1204C1, Citizen CLL720-1206C1, Everlight 1919, Edison Opto HE CR 180 Series, Tridonic SLE-G5-LES15, Luminus CHM-11, Citizen CLL036-1205C1, Seoul SDWx3F1C, Lextar PB19U, Edison Opto HM CR 190 Series, Panasonic DMS 126, Panasonic DMC 125, Edison Opto 2PHE30CW38P34001, Panasonic DSM099, Osram S19 GW KAHLB2.CM, Panasonic DMS 125, Lextar PB26H, Edison Opto SL Series, Luminus CXM-11, Tridonic SLE-G5-LES17, Edison Opto 2PHE30CW27P34001, Panasonic DMS 128, Panasonic DSM124, Edison Opto 2PHE20CW38P34001, Citizen CLL034-1205C4, Luminus CLM-14 GEN 3, Citizen CLL038-1208C4, Samsung LC019D, Panasonic DMC 124 Configuration Features Lighting Connector Features Included : Optic Compatible, Enables Zhaga Compatibility, Not Programmable, Not Dimmable, Driver on Board, Thermal Protection Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 500 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]

Body Features


  • Compatible LED : Cree CMT 1925, Osram S15, Lextar PB16H, Luminus CXM-11 GEN3, Lextar PB16U, Samsung LC016D, Citizen CLL032-1205A5-303M1A2, Luminus CLM-14 GEN4, Citizen CLU721-1206C1, Citizen CLL030-1212A1-50KL1A1, Luminus CXM-11-XH00, Lextar PB19H, Osram s13 Generation II, Panasonic DMC 128, Seoul SDWX2F1C, Luminus CXM-11 GEN4, Cree CMT 1922, Edison Opto 2PHE20CW27P34001, Cree CMT 1945, Samsung LC026D, Cree CMT 1930, Luminus CHM 14, Citizen CLU711-1204C1, Citizen CLL720-1206C1, Everlight 1919, Edison Opto HE CR 180 Series, Tridonic SLE-G5-LES15, Luminus CHM-11, Citizen CLL036-1205C1, Seoul SDWx3F1C, Lextar PB19U, Edison Opto HM CR 190 Series, Panasonic DMS 126, Panasonic DMC 125, Edison Opto 2PHE30CW38P34001, Panasonic DSM099, Osram S19 GW KAHLB2.CM, Panasonic DMS 125, Lextar PB26H, Edison Opto SL Series, Luminus CXM-11, Tridonic SLE-G5-LES17, Edison Opto 2PHE30CW27P34001, Panasonic DMS 128, Panasonic DSM124, Edison Opto 2PHE20CW38P34001, Citizen CLL034-1205C4, Luminus CLM-14 GEN 3, Citizen CLL038-1208C4, Samsung LC019D, Panasonic DMC 124

Configuration Features


  • Lighting Connector Features Included : Optic Compatible, Enables Zhaga Compatibility, Not Programmable, Not Dimmable, Driver on Board, Thermal Protection

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold

Electrical Characteristics


  • Operating Voltage (VDC) : 48
  • Output Current (MAMP) : 500

Housing Features


  • Housing Material : PBT

Product Type Features


  • COB Substrate Thickness (MM) : 1
  • Connector System : Wire-to-Device
  • Flicker (% Max) : 5
  • Product Type : LED Holder
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Mini CT Connector

Usage Conditions


  • Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category LED Mounts and Lenses
Product Number 1-2213699-3
Product Name LED Holders
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1-2316511-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213699-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2154821-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2173470-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details