TE Connectivity LED Holders 1-2316511-2

Description
Body Features Compatible LED : Lumileds 1208, Lumileds 1204CRSP, Lumileds 1204 GEN 3, Lumileds 1205, Lumileds 1204, Sharp Mega Zenigata, Lumileds 1208 CRSP, Lumileds 1205CRSP, Lumileds 1208 GEN 3, Sharp Mega Tuneable White, Everlight EAHP2024 Series, Lumileds 1205 GEN 3 Configuration Features Lighting Connector Features Included : Thermal Protection, Dimmable (Linear Profile), Driver on Board, Enables Zhaga Compatibility, Not Programmable, Optic Compatible Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 500 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote
Description
Body Features Compatible LED : Lumileds 1208, Lumileds 1204CRSP, Lumileds 1204 GEN 3, Lumileds 1205, Lumileds 1204, Sharp Mega Zenigata, Lumileds 1208 CRSP, Lumileds 1205CRSP, Lumileds 1208 GEN 3, Sharp Mega Tuneable White, Everlight EAHP2024 Series, Lumileds 1205 GEN 3 Configuration Features Lighting Connector Features Included : Thermal Protection, Dimmable (Linear Profile), Driver on Board, Enables Zhaga Compatibility, Not Programmable, Optic Compatible Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 500 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Holders - 1-2316511-2 - TE Connectivity
Berwyn, PA, United States
LED Holders
1-2316511-2
LED Holders 1-2316511-2
Body Features Compatible LED : Lumileds 1208, Lumileds 1204CRSP, Lumileds 1204 GEN 3, Lumileds 1205, Lumileds 1204, Sharp Mega Zenigata, Lumileds 1208 CRSP, Lumileds 1205CRSP, Lumileds 1208 GEN 3, Sharp Mega Tuneable White, Everlight EAHP2024 Series, Lumileds 1205 GEN 3 Configuration Features Lighting Connector Features Included : Thermal Protection, Dimmable (Linear Profile), Driver on Board, Enables Zhaga Compatibility, Not Programmable, Optic Compatible Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 500 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]

Body Features


  • Compatible LED : Lumileds 1208, Lumileds 1204CRSP, Lumileds 1204 GEN 3, Lumileds 1205, Lumileds 1204, Sharp Mega Zenigata, Lumileds 1208 CRSP, Lumileds 1205CRSP, Lumileds 1208 GEN 3, Sharp Mega Tuneable White, Everlight EAHP2024 Series, Lumileds 1205 GEN 3

Configuration Features


  • Lighting Connector Features Included : Thermal Protection, Dimmable (Linear Profile), Driver on Board, Enables Zhaga Compatibility, Not Programmable, Optic Compatible

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold

Electrical Characteristics


  • Operating Voltage (VDC) : 48
  • Output Current (MAMP) : 500

Housing Features


  • Housing Material : PBT

Product Type Features


  • COB Substrate Thickness (MM) : 1
  • Connector System : Wire-to-Device
  • Flicker (% Max) : 5
  • Product Type : LED Holder
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Mini CT Connector

Usage Conditions


  • Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category LED Mounts and Lenses
Product Number 1-2316511-2
Product Name LED Holders
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213382-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213118-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213580-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 3-2316510-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details