TE Connectivity LED Holders 2173470-1

Description
Body Features Compatible LED : Lumileds LUXEON K Configuration Features Lighting Connector Features Included : Not Optic Compatible, Does Not Enable Zhaga Compatibility Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Current Rating (Max) (AMP) : 1.5 Operating Voltage (VDC) : 75 Housing Features Housing Material : PBT GF Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board LED Holders Product Type : LED Holder Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 275 DEGF ]
Request a Quote
Description
Body Features Compatible LED : Lumileds LUXEON K Configuration Features Lighting Connector Features Included : Not Optic Compatible, Does Not Enable Zhaga Compatibility Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Current Rating (Max) (AMP) : 1.5 Operating Voltage (VDC) : 75 Housing Features Housing Material : PBT GF Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board LED Holders Product Type : LED Holder Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Holders - 2173470-1 - TE Connectivity
Berwyn, PA, United States
LED Holders
2173470-1
LED Holders 2173470-1
Body Features Compatible LED : Lumileds LUXEON K Configuration Features Lighting Connector Features Included : Not Optic Compatible, Does Not Enable Zhaga Compatibility Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Current Rating (Max) (AMP) : 1.5 Operating Voltage (VDC) : 75 Housing Features Housing Material : PBT GF Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board LED Holders Product Type : LED Holder Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 275 DEGF ]

Body Features


  • Compatible LED : Lumileds LUXEON K

Configuration Features


  • Lighting Connector Features Included : Not Optic Compatible, Does Not Enable Zhaga Compatibility

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold

Electrical Characteristics


  • Current Rating (Max) (AMP) : 1.5
  • Operating Voltage (VDC) : 75

Housing Features


  • Housing Material : PBT GF

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • LED Holders Product Type : LED Holder

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category LED Mounts and Lenses
Product Number 2173470-1
Product Name LED Holders
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1-2325807-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213678-5 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213580-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213349-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details