Body Features Antenna Weight : 1.2 G [.042 OZ ]
Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port
Dimensions Cable Length : .3 M [.984 FT ] Product Height : .19 MM [.007 INCH ] Product Length : 38 MM [1.49 INCH ] Product Width : 9 MM [.354 INCH ]
Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1
Industry Standards Communication Protocol : ISM, LoRaWAN, Zigbee Primary Application : ISM, LoRaWAN, Zigbee
Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear
Operation/Applicatio
n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 868 ISM
Other Precision Level : Standard
Packaging Features Packaging Method : Bag & Box
Product Availability Applicable Region : Global
Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4
Signal Characteristics Frequency Band (MHZ) : 868 - 915 Frequency Category : 698 - 960 Gain (Max) (DB) : 4.5 Peak Gain (DBI) : 3 < 6
Body Features
- Antenna Weight : 1.2 G [.042 OZ ]
Configuration Features
- Antenna Style : Flexible PCB
- Antenna Type : Flexible PCB (FPC)
- Band Type : Single Band
- Mounting Location : Internal/Embedded
- Port Configuration : Single Port
Dimensions
- Cable Length : .3 M [.984 FT ]
- Product Height : .19 MM [.007 INCH ]
- Product Length : 38 MM [1.49 INCH ]
- Product Width : 9 MM [.354 INCH ]
Electrical Characteristics
- Antenna Operation : Passive
- Impedance (OHM) : 50
- VSWR (Max) : < 2.5:1
Industry Standards
- Communication Protocol : ISM, LoRaWAN, Zigbee
- Primary Application : ISM, LoRaWAN, Zigbee
Mechanical Attachment
- Mounting Method : Adhesive Mount
- Polarization : Linear
Operation/Application
- Antenna Environment : Indoor
- Directionality : Omnidirectional
- Option : Connector Ordered Separately
- Wireless Standard : 868 ISM
Other
- Precision Level : Standard
Packaging Features
- Packaging Method : Bag & Box
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Product Type : Antenna
- Antenna Termination : MHF4
Signal Characteristics
- Frequency Band (MHZ) : 868 - 915
- Frequency Category : 698 - 960
- Gain (Max) (DB) : 4.5
- Peak Gain (DBI) : 3 < 6