TE Connectivity USB Cable Assemblies 1487596-1

Description
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 24 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 24 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 1487596-1 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
1487596-1
USB Cable Assemblies 1487596-1
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 24 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B

Body Features


  • Cable Color : Black
  • Equalized : No

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 28, 24

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : USB Type B Plug
  • Cable Assembly Type : USB Type A to USB Type B
Buy Now
USB Cables - A128026-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
A128026-ND
USB Cables A128026-ND
USB 2.0 Cable A Male to B Male 6.56' (2.00m) Shielded

USB 2.0 Cable A Male to B Male 6.56' (2.00m) Shielded

Buy Now Datasheet
Cable Assemblies - 1487596-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1487596-1
Cable Assemblies 1487596-1
USB CBL ASSY

USB CBL ASSY

Buy Now
Cable Assemblies - 1487596-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1487596-1
Cable Assemblies 1487596-1
USB, A-B, 28/24, BLACK, 2.0M

USB, A-B, 28/24, BLACK, 2.0M

Buy Now
USB Cables - 1859278 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
1859278
USB Cables 1859278
TE Connectivity 1487596-1

TE Connectivity 1487596-1

Supplier's Site
Cable Assemblies - USB Cables - 1487596-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - USB Cables
1487596-1
Cable Assemblies - USB Cables 1487596-1
CBL USB2.0 A PLUG TO B PLG 6.56'

CBL USB2.0 A PLUG TO B PLG 6.56'

Supplier's Site
Computer Cable, Usb, 2M, Black; Connector A Amp Te Connectivity - 11N7249 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 2M, Black; Connector A Amp Te Connectivity
11N7249
Computer Cable, Usb, 2M, Black; Connector A Amp Te Connectivity 11N7249
COMPUTER CABLE, USB, 2M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 2M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1487596-1 A128026-ND 1487596-1 1859278 1487596-1 11N7249
Product Name USB Cable Assemblies USB Cables Cable Assemblies USB Cables Cable Assemblies - USB Cables Computer Cable, Usb, 2M, Black; Connector A Amp Te Connectivity
Product Type USB Type A Plug Serial; USB USB USB USB USB
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS RoHS
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Application Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064559-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
Twisted Pair Cable - 045094-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers