TE Connectivity D-Sub Connector Contacts 1-207683-4

Description
Body Features Socket Hood Material : Copper Alloy Socket Hood Plating Material : Gold Contact Features Contact Base Material : Leaded Nickel Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Contact Style : Long Contact Type : Pin Contact Underplating Material : Copper D-Sub Contact Size : 22 PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Post Diameter : .02 MM  [.46 INCH ] Operation/Applicatio n Circuit Application : Signal For Use With : AMPLIMITE High Current : No Other Comment : Solder dip to within .050 max of radius except thickness to be .000100-.000600 thick. Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Product Type : Contact Termination Features Termination Post Length : .18 MM  [13.34 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Socket Hood Material : Copper Alloy Socket Hood Plating Material : Gold Contact Features Contact Base Material : Leaded Nickel Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Contact Style : Long Contact Type : Pin Contact Underplating Material : Copper D-Sub Contact Size : 22 PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Post Diameter : .02 MM  [.46 INCH ] Operation/Applicatio n Circuit Application : Signal For Use With : AMPLIMITE High Current : No Other Comment : Solder dip to within .050 max of radius except thickness to be .000100-.000600 thick. Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Product Type : Contact Termination Features Termination Post Length : .18 MM  [13.34 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Contacts - 1-207683-4 - TE Connectivity
Berwyn, PA, United States
D-Sub Connector Contacts
1-207683-4
D-Sub Connector Contacts 1-207683-4
Body Features Socket Hood Material : Copper Alloy Socket Hood Plating Material : Gold Contact Features Contact Base Material : Leaded Nickel Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Contact Style : Long Contact Type : Pin Contact Underplating Material : Copper D-Sub Contact Size : 22 PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Post Diameter : .02 MM  [.46 INCH ] Operation/Applicatio n Circuit Application : Signal For Use With : AMPLIMITE High Current : No Other Comment : Solder dip to within .050 max of radius except thickness to be .000100-.000600 thick. Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Product Type : Contact Termination Features Termination Post Length : .18 MM  [13.34 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Socket Hood Material : Copper Alloy
  • Socket Hood Plating Material : Gold

Contact Features


  • Contact Base Material : Leaded Nickel Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 50
  • Contact Style : Long
  • Contact Type : Pin
  • Contact Underplating Material : Copper
  • D-Sub Contact Size : 22
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Post Diameter : .02 MM  [.46 INCH ]

Operation/Application


  • Circuit Application : Signal
  • For Use With : AMPLIMITE
  • High Current : No

Other


  • Comment : Solder dip to within .050 max of radius except thickness to be .000100-.000600 thick.

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Product Type : Contact

Termination Features


  • Termination Post Length : .18 MM  [13.34 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-207683-4
Product Name D-Sub Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627087-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers
Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details