TE Connectivity RF Cable Assemblies 1-2016703-5

Description
Body Features Cable Color : Blue Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 4.95 MM  [.19 INCH ] Wire Size (AWG) : 18 - 20 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Cable Assembly Length : 1.5 M  [4.92 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : N Type Plug Cable Assembly Type : SMA to N Type Signal Characteristics Velocity of Propagation (PCT) : 81 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Color : Blue Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 4.95 MM  [.19 INCH ] Wire Size (AWG) : 18 - 20 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Cable Assembly Length : 1.5 M  [4.92 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : N Type Plug Cable Assembly Type : SMA to N Type Signal Characteristics Velocity of Propagation (PCT) : 81 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1-2016703-5 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1-2016703-5
RF Cable Assemblies 1-2016703-5
Body Features Cable Color : Blue Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 4.95 MM  [.19 INCH ] Wire Size (AWG) : 18 - 20 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Cable Assembly Length : 1.5 M  [4.92 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : N Type Plug Cable Assembly Type : SMA to N Type Signal Characteristics Velocity of Propagation (PCT) : 81 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Conductor Material : Copper
  • Conductor Plating Material : Gold
  • Jacket Material : FEP
  • Strain Relief Type : Heat Shrink Tubing

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Ferrule Material : Brass

Dimensions


  • Outside Cable Diameter : 4.95 MM  [.19 INCH ]
  • Wire Size (AWG) : 18 - 20

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 500
  • Operating Voltage (V) : 60

Operation/Application


  • Operating Frequency Range (GHZ) : 18

Other


  • Cable Assembly Length : 1.5 M  [4.92 FT ]
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : N Type Plug
  • Cable Assembly Type : SMA to N Type

Signal Characteristics


  • Velocity of Propagation (PCT) : 81

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1-2016703-5
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapter Cables - 1-1499520-1-ND - DigiKey
Specs
Application LAN / Ethernet; Networking
Cable Shielding No Shielding
Cable Length 36.09 ft (110 dm)
View Details
Twisted Pair Cable - 099561-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers