TE Connectivity 77 Ohm Cable Assembly 10612-24-9

Description
Multi-Conductor Cables 77 Ohm 24 AWG PRICE PER FT Product overview: 10612-24-9 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 77 Ohm. Search-friendly keywords include Cable Assembly, Multi-Conductor Cables, electronic component, datasheet, replacement part, 77 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 473-10612-24-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multi-Conductor Cables 77 Ohm 24 AWG PRICE PER FT Product overview: 10612-24-9 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 77 Ohm. Search-friendly keywords include Cable Assembly, Multi-Conductor Cables, electronic component, datasheet, replacement part, 77 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 473-10612-24-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
77 Ohm Cable Assembly - 473-10612-24-9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
77 Ohm Cable Assembly
473-10612-24-9
77 Ohm Cable Assembly 473-10612-24-9
Multi-Conductor Cables 77 Ohm 24 AWG PRICE PER FT Product overview: 10612-24-9 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 77 Ohm. Search-friendly keywords include Cable Assembly, Multi-Conductor Cables, electronic component, datasheet, replacement part, 77 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 473-10612-24-9 can be used for catalog matching and distributor lookup.

Multi-Conductor Cables 77 Ohm 24 AWG PRICE PER FT Product overview: 10612-24-9 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 77 Ohm. Search-friendly keywords include Cable Assembly, Multi-Conductor Cables, electronic component, datasheet, replacement part, 77 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 473-10612-24-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Coaxial Cables (RF) - 10612-24-9
802077-10612-24-9
Coaxial Cables (RF) - 10612-24-9 802077-10612-24-9
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 802077-10612-24-9 Wire Gauge: 24 AWG Length: Digi-Spool , Continuous Spool Cable Type: Twinaxial Impedance: 77 Ohms Shield Material: Copper, Tinned Dielectric Material: Ethylene Tetrafluoroethylene (ETFE) Conductor Strand: 19 Strands / 36 AWG Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.129" (3.28mm) Shield Type: Braid Jacket Color: White Dielectric Diameter: 0.048" (1.22mm) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Not Applicable

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 802077-10612-24-9
Wire Gauge: 24 AWG
Length: Digi-Spool , Continuous Spool
Cable Type: Twinaxial
Impedance: 77 Ohms
Shield Material: Copper, Tinned
Dielectric Material: Ethylene Tetrafluoroethylene (ETFE)
Conductor Strand: 19 Strands / 36 AWG
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.129" (3.28mm)
Shield Type: Braid
Jacket Color: White
Dielectric Diameter: 0.048" (1.22mm)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable

Buy Now
Coaxial Cables (RF) - A132096-25-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A132096-25-ND
Coaxial Cables (RF) A132096-25-ND
Twinaxial Cable 24 AWG 25.0' (7.62m) 77 Ohms

Twinaxial Cable 24 AWG 25.0' (7.62m) 77 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - A132096-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A132096-500-ND
Coaxial Cables (RF) A132096-500-ND
Twinaxial Cable 24 AWG 500.0' (152.40m) 77 Ohms

Twinaxial Cable 24 AWG 500.0' (152.40m) 77 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - A132096-DS-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A132096-DS-ND
Coaxial Cables (RF) A132096-DS-ND
Twinaxial Cable 24 AWG Enter Number of Feet in Order Quantity 77 Ohms

Twinaxial Cable 24 AWG Enter Number of Feet in Order Quantity 77 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - A132096-05-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A132096-05-ND
Coaxial Cables (RF) A132096-05-ND
Twinaxial Cable 24 AWG 5.0' (1.52m) 77 Ohms

Twinaxial Cable 24 AWG 5.0' (1.52m) 77 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - A132096-50-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A132096-50-ND
Coaxial Cables (RF) A132096-50-ND
Twinaxial Cable 24 AWG 50.0' (15.24m) 77 Ohms

Twinaxial Cable 24 AWG 50.0' (15.24m) 77 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - A132096-01-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A132096-01-ND
Coaxial Cables (RF) A132096-01-ND
Twinaxial Cable 24 AWG 1.0' (0.30m) 77 Ohms

Twinaxial Cable 24 AWG 1.0' (0.30m) 77 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - A132096-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A132096-100-ND
Coaxial Cables (RF) A132096-100-ND
Twinaxial Cable 24 AWG 100.0' (30.48m) 77 Ohms

Twinaxial Cable 24 AWG 100.0' (30.48m) 77 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - 10612-24-9 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Cables (RF)
10612-24-9
Coaxial Cables (RF) 10612-24-9
10612-24-9 500'

10612-24-9 500'

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 473-10612-24-9 802077-10612-24-9 A132096-25-ND A132096-500-ND A132096-DS-ND A132096-05-ND A132096-50-ND A132096-01-ND A132096-100-ND 10612-24-9
Product Name 77 Ohm Cable Assembly Coaxial Cables (RF) - 10612-24-9 Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables (RF)
Cable Shielding Shielded Braid Braid Braid Braid Braid Braid Braid
Standards / Certifications RoHS
Product Category Cable Cable Cable Cable Cable Cable Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE) Ethylene Tetrafluoroethylene (ETFE) Ethylene Tetrafluoroethylene (ETFE) Ethylene Tetrafluoroethylene (ETFE) Ethylene Tetrafluoroethylene (ETFE) Ethylene Tetrafluoroethylene (ETFE) Ethylene Tetrafluoroethylene (ETFE)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-35-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details