TE Connectivity RF Cable Assemblies 2441460-1

Description
Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 50 Other Cable Assembly Length : .6 M  [1.9685 FT ] Product Type Features Cable Assembly (End A) : 2.4mm Series RF Plug Cable Assembly (End B) : 2.4mm Series RF Plug Cable Assembly Type : 2.4mm to 2.4mm Coax Cable Type : Custom Cable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 50 Other Cable Assembly Length : .6 M  [1.9685 FT ] Product Type Features Cable Assembly (End A) : 2.4mm Series RF Plug Cable Assembly (End B) : 2.4mm Series RF Plug Cable Assembly Type : 2.4mm to 2.4mm Coax Cable Type : Custom Cable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2441460-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2441460-1
RF Cable Assemblies 2441460-1
Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 50 Other Cable Assembly Length : .6 M  [1.9685 FT ] Product Type Features Cable Assembly (End A) : 2.4mm Series RF Plug Cable Assembly (End B) : 2.4mm Series RF Plug Cable Assembly Type : 2.4mm to 2.4mm Coax Cable Type : Custom Cable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 50

Other


  • Cable Assembly Length : .6 M  [1.9685 FT ]

Product Type Features


  • Cable Assembly (End A) : 2.4mm Series RF Plug
  • Cable Assembly (End B) : 2.4mm Series RF Plug
  • Cable Assembly Type : 2.4mm to 2.4mm
  • Coax Cable Type : Custom Cable

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2441460-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2441460-1-ND
Coaxial Cables (RF) 343-2441460-1-ND
"COAX CBL 2.4MM TO 2.4MM 23.6"""

"COAX CBL 2.4MM TO 2.4MM 23.6"""

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2441460-1 343-2441460-1-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type 2.4mm Series RF Plug
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016742-6 - TE Connectivity
Specs
Application RF
Product Type 2.92mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers