TE Connectivity Cable Assembly, Bnc Plug / Bnc Plug, Rg58, 1M; Connector Type A Greenpar Te Connectivity 1337769-3

Description
CABLE ASSEMBLY, BNC PLUG / BNC PLUG, RG58, 1M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, BNC PLUG / BNC PLUG, RG58, 1M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Bnc Plug / Bnc Plug, Rg58, 1M; Connector Type A Greenpar Te Connectivity - 98K5514 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Bnc Plug / Bnc Plug, Rg58, 1M; Connector Type A Greenpar Te Connectivity
98K5514
Cable Assembly, Bnc Plug / Bnc Plug, Rg58, 1M; Connector Type A Greenpar Te Connectivity 98K5514
CABLE ASSEMBLY, BNC PLUG / BNC PLUG, RG58, 1M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes

CABLE ASSEMBLY, BNC PLUG / BNC PLUG, RG58, 1M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98K5514
Product Name Cable Assembly, Bnc Plug / Bnc Plug, Rg58, 1M; Connector Type A Greenpar Te Connectivity
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details